Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Applications Controller, DDR3, GDDR3/4/5
Voltage - Input 1.35 V to 6 V
Number of Outputs 1
Output Voltage Programmable
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 120438-MIC5162YMM
Ultra Librarian 3D Model Ultra Librarian MIC5162YMM CAD Model

Description

Product Overview: MIC5162YMM from Microchip Technology

The MIC5162YMM is a high-performance, dual-channel linear voltage regulator integrated circuit by Microchip Technology. This precision device is designed to deliver a continuous output current of up to 150 mA per channel while maintaining a low dropout voltage, making it ideal for applications where efficiency and power conservation are critical.

Key Features

  • Dual 150 mA Channels: The MIC5162YMM provides two independent 150 mA output channels, suitable for powering various components within an electronic system.
  • Low Dropout Voltage: Engineered for low voltage operations, the regulator maintains efficiency with a minimal difference between the input and output voltages.
  • High Accuracy: The output voltage accuracy is maintained within ±2%, ensuring reliable and consistent performance for sensitive applications.
  • Thermal and Over-Current Protection: Built-in safety features protect the device against excessive temperature and current, enhancing its durability and lifespan.
  • Power Good Output: This feature provides a status signal indicating when the output voltage is within its nominal value range, which is useful for power sequencing and system monitoring.
  • Adjustable Output: Flexibility is offered through an adjustable output voltage, which can be set using external resistors to meet specific application requirements.

Applications

The MIC5162YMM is versatile and can be used in a wide array of applications, including:

  • Battery-powered devices
  • Portable and handheld equipment
  • Microprocessor/ microcontroller power supplies
  • Reference voltage sources
  • Point-of-load power supplies

Package and Availability

The device is offered in a compact 8-pin MSOP (Mini Small Outline Package) that is surface-mountable, saving valuable board space in densely packed PCBs. The MIC5162YMM is available for order through Microchip Technology's distribution network, providing designers with a reliable and readily accessible voltage regulation solution.

You May Also Be Interested in

Linear Technology
IC CHARGE PUMP LED 12-DFN
Lowest to $2.5433
ECAD model for LTC3216EDE#PBF
Linear Technology
Lowest to $8.1402
ECAD model for LTC3103EMS/LTC3103IMS
Analog Devices Inc.
IC REG CONV TFT LCD 3OUT 20LFCSP
Need more? Email Us
ECAD model for ADM8839ACPZ
Linear Technology
IC REG 5-OUT FOR TFT-LCD 38QFN
Lowest to $5.5159
ECAD model for LT3513EUHF#TRPBF
Linear Technology
IC SW REG CNTRLR 5BIT PROG20SOIC
Lowest to $12.7536
ECAD model for LTC1553CSW#PBF
Linear Technology
IC LDO REGULATOR 7A 2.5V DDPAK-7
Lowest to $2.7280
ECAD model for LT1580CR-2.5#TRPBF
Renesas Electronics America
IC PWM CONTROLLER
Lowest to $29.2470
ECAD model for ISL95866HRZ-T
Maxim Integrated
2-PHASE, QUICKPWM CONTROLLER
Need more? Email Us
ECAD model for MAX1545ETL
Linear Technology
IC CTRLR DC/DC 2PH HI EFF 38-QFN
Lowest to $18.9895
ECAD model for LTC3735EUHF#PBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5054 $52.5810
35+ $2.8762 $100.6670
54+ $2.7864 $150.4656
75+ $2.6965 $202.2375
96+ $2.6066 $250.2336
129+ $2.3370 $301.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,339 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention