EN
  • EN
  • DE

ADM8839ACPZ

Part No ADM8839ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV TFT LCD 3OUT 20LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Applications Converter, TFT LCD
Parts Input Voltage (V) 2.7V ~ 4.2V
Number of Outputs 3
Voltage - Output -15V, 5V, 15V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-VFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP-VQ (4x4)
Family Part Number ADM8839
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 751754-ADM8839ACPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM8839ACPZ CAD Model

Description

Product Overview: ADM8839ACPZ from Analog Devices Inc.

The ADM8839ACPZ is a high-performance, integrated circuit designed and manufactured by Analog Devices Inc., a leader in the field of precision engineering and semiconductor design. This particular chip is part of their extensive portfolio of power management solutions, catering to a diverse range of applications and industries.

Key Features

  • High Efficiency: The ADM8839ACPZ is designed to offer maximum power efficiency, which helps in reducing the overall power consumption of the system it is integrated into.
  • Compact Package: Encased in a compact LFCSP (Lead Frame Chip Scale Package), this IC is ideal for space-constrained applications, allowing designers to save on board space without compromising on performance.
  • Versatility: The device is suitable for a wide array of applications, including but not limited to, portable devices, communication infrastructure, and industrial systems.
  • Robust Output: It provides a stable and reliable output, which is crucial for the consistent performance of the end application.
  • Thermal Management: The ADM8839ACPZ is equipped with features to manage heat effectively, ensuring the device operates within safe temperature ranges under various conditions.

Applications

The versatility of the ADM8839ACPZ makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Portable Electronic Devices
  • Wireless Infrastructure
  • Medical Equipment
  • Industrial and Instrumentation Systems
  • Automotive Electronics

Technical Specifications

With precision engineering, the ADM8839ACPZ offers a range of specifications that ensure its reliability and efficiency:

  • Package Type: LFCSP
  • Operating Temperature Range: Specified by the manufacturer
  • Output Voltage and Current Ratings: Specified by the manufacturer
  • Power Dissipation: Minimized due to high efficiency

For detailed technical specifications, it is recommended to consult the product datasheet and user manuals provided by Analog Devices Inc. These documents offer comprehensive information to ensure proper integration and utilization of the ADM8839ACPZ in your designs.

Overall, the ADM8839ACPZ from Analog Devices Inc. represents a blend of performance, efficiency, and compactness, making it a preferred choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess