EN
  • EN
  • DE

CDRH58D18RNP-4R7MC

Part No CDRH58D18RNP-4R7MC
Manufacturer Sumida America Components Inc.
Catalog Custom Parts (B - D)
Description Ind Power 4.7uH 20% Ferrite Drum Core T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1145726-CDRH58D18RNP-4R7MC
Categories Custom Parts
Manufacturer Sumida America Components Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDRH58D18RNP-4R7MC CAD Model

Description

The CDRH58D18RNP-4R7MC is a shielded power inductor manufactured by Sumida America Components Inc. The '4R7MC' designation indicates its inductance value, which is 4.7 μH (microhenries). These inductors are designed for use in DC-DC converters and power supply circuits, particularly in applications requiring low EMI and efficient power conversion. The shielded construction minimizes electromagnetic interference, making it suitable for sensitive electronic devices.

Applications

  • DC-DC Converters: Utilized in step-up (boost), step-down (buck), and inverting converters to store and release energy, thereby regulating the output voltage.
  • Power Supplies: Employed in various power supply units for electronic devices, providing filtering and energy storage.
  • Portable Devices: Commonly found in smartphones, tablets, laptops, and other battery-powered devices where space is limited and efficiency is crucial.
  • LED Lighting: Used in LED driver circuits to regulate the current flowing through the LEDs, ensuring consistent brightness and longevity.
  • Automotive Electronics: Utilized in various automotive systems, such as engine control units (ECUs), infotainment systems, and lighting systems.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI) and reduces noise.
  • Compact Size: Small footprint allows for high-density circuit designs.
  • High Current Handling: Capable of withstanding high current levels without saturation.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).

Benefits

  • Reduced EMI: Shielded construction minimizes interference with other sensitive components in the circuit.
  • Space Saving: Compact size enables smaller and more portable electronic devices.
  • Improved Efficiency: Low DCR reduces power dissipation and increases the overall efficiency of the power supply.
  • Reliable Performance: High current handling capability ensures stable operation under demanding conditions.
  • Simplified Assembly: SMT design allows for automated and cost-effective manufacturing.

Additional Details

The CDRH58D18RNP-4R7MC inductor is typically constructed with a ferrite core and a wound copper wire. The ferrite core provides high permeability, which increases the inductance value. The shielded construction is achieved by enclosing the inductor in a metallic shield, which blocks electromagnetic radiation.

Typical Specifications:

  • Inductance: 4.7 μH
  • Tolerance: ±20% (check the datasheet for exact tolerance)
  • DC Resistance (DCR): Low, typically in the mΩ range (check datasheet for exact value)
  • Saturation Current: Specifies the current at which the inductance drops by a certain percentage (e.g., 10% or 20%).
  • Rated Current: Specifies the maximum continuous current the inductor can handle without overheating.
  • Operating Temperature Range: typically -40°C to +125°C

Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications and application recommendations. The datasheet will provide detailed information on electrical characteristics, mechanical dimensions, and recommended soldering profiles.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1360
Chilisin
Lowest to $0.0021
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Chilisin
new, original packaged
Lowest to $0.0018
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3035 $59.1825
465+ $0.2490 $115.7850
720+ $0.2413 $173.7360
990+ $0.2335 $231.1650
1,280+ $0.2257 $288.8960
1,715+ $0.2024 $347.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,326 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess