EN
  • EN
  • DE

OC2321VQFN8XTMA1

Part No OC2321VQFN8XTMA1
Manufacturer Infineon Technologies
Catalog Custom Parts (N - R)
Description OC2321 Series 5.5 V OPTIGA Connect IoT Ready-to-Connect Embedded SIM - VQFN-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1132478-OC2321VQFN8XTMA1
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OC2321VQFN8XTMA1 CAD Model

Description

The Infineon Technologies OC2321VQFN8XTMA1 is a highly integrated overcurrent protection IC. It's designed to protect electronic circuits from damage due to excessive current flow. Given the manufacturer and the part number, it's likely that this device is employed in various power management applications to enhance the reliability and safety of the system.

Applications:

  • Power supplies
  • USB power delivery (PD) systems
  • Battery chargers
  • Overload protection circuits
  • Hot-swap applications

Features:

  • Overcurrent protection (OCP)
  • Overvoltage protection (OVP)
  • Short-circuit protection (SCP)
  • Thermal shutdown protection
  • Low on-resistance for minimal power loss
  • VQFN package for space-saving design
  • Adjustable current limit

Benefits:

  • Protection against circuit damage
  • Increased system reliability
  • Reduced component failure rate
  • Improved safety
  • Compact solution

Additional Details:

The OC2321VQFN8XTMA1 provides a fast response to overcurrent conditions, quickly shutting down the circuit to prevent damage. The adjustable current limit allows the protection threshold to be tailored to the specific application requirements. The VQFN (Very thin Quad Flat No-leads) package minimizes board space. This component likely includes internal comparators and reference voltages to accurately detect overcurrent conditions. Referencing the official Infineon datasheet is crucial for understanding the specific protection levels, response times, and configuration options available for this overcurrent protection IC. Its low on-resistance contributes to minimizing power losses during normal operation.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Richtek USA Inc.
Need more? Email Us
Intel
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess