EN
  • EN
  • DE

NANOASMDC010F-2

Part No NANOASMDC010F-2
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>PTC Resettable Fuses
Mfr Littelfuse Inc.
Series PolySwitch®, nanoASMD
Package Bulk
Type Polymeric
Voltage - Max 60V
Current - Max 10 A
Current - Hold (Ih) (Max) 100 mA
Current - Trip (It) 250 mA
Time to Trip 1 s
Resistance - Initial (Ri) (Min) 1.6 Ohms
Resistance - Post Trip (R1) (Max) 15 Ohms
Temperature Range - Operating -40°C ~ 85°C
Ratings AEC-Q200
Mounting SMD (SMT)
Package / Case 1206 (3216 Metric), Concave
Dimension 0.126" L x 0.062" W (3.20mm x 1.58mm)
Thickness (Max) 0.039" (1.00mm)
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1314415-NANOASMDC010F-2
Ultra Librarian 3D Model Ultra Librarian NANOASMDC010F-2 CAD Model

Description

The NANOASMDC010F-2 is a resettable fuse, also known as a Polymer Positive Temperature Coefficient (PPTC) device, manufactured by Littelfuse. This device is designed to protect electronic circuits from overcurrent conditions. It resets automatically once the overcurrent condition is removed, making it a reliable and cost-effective alternative to traditional fuses.

Applications

  • USB port protection
  • Power supply protection
  • Battery protection
  • Game consoles
  • Mobile phones
  • Digital cameras
  • Any application requiring overcurrent protection

Features

  • Resettable fuse: Automatically resets after the overcurrent condition is removed.
  • Surface mount package: Small size for easy integration into electronic circuits.
  • Low resistance: Minimizes voltage drop and power loss.
  • Fast trip time: Quickly responds to overcurrent conditions.
  • Operating voltage: Up to specified voltage (check datasheet for exact value).
  • Holding current (IHOLD): 100mA
  • Trip current (ITRIP): 200mA
  • RoHS compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Overcurrent protection: Protects electronic circuits from damage due to overcurrent conditions.
  • Automatic reset: Eliminates the need to replace fuses after an overcurrent event.
  • Cost-effective: Reduces maintenance costs and downtime.
  • Small size: Allows for use in space-constrained applications.
  • Reliable performance: Provides consistent and reliable overcurrent protection.
  • Environmentally friendly: RoHS compliant, reducing the environmental impact.

Additional Details

The Littelfuse NANOASMDC010F-2 resettable fuse is a highly reliable and efficient overcurrent protection device. Its compact surface mount package makes it ideal for use in portable electronics and other space-constrained applications. The device operates by increasing its resistance significantly when an overcurrent condition is detected, thus limiting the current flow and protecting the circuit. Once the overcurrent condition is removed, the device cools down and its resistance returns to its normal low level, allowing the circuit to resume normal operation.

This resettable fuse is commonly used in USB ports, power supplies, and battery protection circuits to prevent damage from short circuits and other overcurrent events. Its automatic reset feature eliminates the need for manual fuse replacement, reducing maintenance costs and improving overall system reliability. The NANOASMDC010F-2 is designed for stable and consistent performance, ensuring reliable overcurrent protection in a wide range of applications.

You May Also Be Interested in

Bourns Inc.
FUSE RESET PPTC 1206 0.50A/16V
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Polymeric PTC Resettable Fuse 16V 1.5A Surface Mount 1210
Lowest to $0.0861
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
TECHFUSE
Polymeric PTC Resettable Fuse 6V 3A Surface Mount 0805
Lowest to $0.0941
Polytronics Technology Corp
Polymeric PTC Resettable Fuse 15V 100mA Surface Mount 0805
Lowest to $0.0612
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3273 $58.9140
430+ $0.2687 $115.5410
670+ $0.2603 $174.4010
920+ $0.2518 $231.6560
1,190+ $0.2435 $289.7650
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,765 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess