EN
  • EN
  • DE

SST39LF401C-55-4C-MAQE-T

Part No SST39LF401C-55-4C-MAQE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-WFBGA (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (256K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 55 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 48-WFBGA
Supplier Device Package 48-WFBGA (6x4)
Base Product Number SST39LF401
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254320-SST39LF401C-55-4C-MAQE-T
Ultra Librarian 3D Model Ultra Librarian SST39LF401C-55-4C-MAQE-T CAD Model

Description

Product Overview: SST39LF401C-55-4C-MAQE-T

The SST39LF401C-55-4C-MAQE-T is a high-quality, flash memory device manufactured by Microchip Technology. This memory chip is part of the SST39 Series and is designed to provide reliable storage solutions for a wide range of applications. With its robust construction and advanced technology, this product is an ideal choice for embedded systems that require fast and efficient non-volatile memory.

Key Features

  • Memory Size: The device offers a substantial storage capacity, making it suitable for storing firmware, boot code, and other critical data.
  • Interface Type: It utilizes a parallel interface, ensuring high-speed data transfer rates that are essential for applications where performance is a priority.
  • Access Time: With an access time of 55ns, this flash memory chip provides quick read operations, enhancing the overall responsiveness of the system.
  • Supply Voltage: It operates at a standard voltage range, making it compatible with a variety of microcontrollers and digital systems.
  • Operating Temperature: The device is designed to work within a specified temperature range, ensuring reliability and stability in diverse environmental conditions.
  • Package / Case: The product comes in a robust package that safeguards the internal circuitry and ensures longevity and durability.

Applications

The SST39LF401C-55-4C-MAQE-T is versatile and can be used in multiple applications, including:

  • Embedded systems
  • Consumer electronics
  • Automotive systems
  • Industrial control units
  • Networking equipment
  • Telecommunication infrastructure

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The SST39LF401C-55-4C-MAQE-T flash memory chip is no exception, as it is built to meet the high standards expected by industry professionals. Users can trust this product to perform consistently and withstand the rigors of everyday use.

Ordering Information

To purchase the SST39LF401C-55-4C-MAQE-T, or for more detailed specifications and pricing information, customers can visit Microchip Technology's official website or contact authorized distributors. The product is available for order with the assurance of Microchip's support and service.

You May Also Be Interested in

Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7590 $57.9390
52+ $2.2638 $117.7176
79+ $2.1931 $173.2549
109+ $2.1224 $231.3416
141+ $2.0517 $289.2897
189+ $1.8394 $347.6466
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,950 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess