EN
  • EN
  • DE

LT3513EUHF#TRPBF

Part No LT3513EUHF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG 5-OUT FOR TFT-LCD 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Converter, TFT LCD
Voltage - Input 4.5 V to 30 V
Number of Outputs 5
Output Voltage 0.8 V to 40 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 38-QFN (5x7)
Win Source Part Number 121847-LT3513EUHF#TRPBF
Family Name LT3513
Introduction Date July 28, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3513EUHF#TRPBF CAD Model

Description

LT3513EUHF#TRPBF - Linear Technology

The LT3513EUHF#TRPBF is a state-of-the-art integrated circuit designed and manufactured by Linear Technology, a leader in the design and production of high-performance analog integrated circuits. This particular product is a versatile, multi-channel LED driver that comes in a compact QFN package, making it suitable for space-constrained applications.

With its wide input voltage range, the LT3513EUHF#TRPBF is capable of operating from inputs spanning from 4.5V to 36V, making it ideal for a variety of power supply conditions. This flexibility ensures that the device can easily adapt to different environments and is suitable for automotive, industrial, and portable lighting applications.

One of the standout features of this LED driver is its integrated 2.3A, 42V switch, which allows for the efficient control of LED current, providing consistent brightness and extending the life of the LEDs. Furthermore, the LT3513EUHF#TRPBF supports multiple topologies, including boost, buck mode, and buck-boost mode, offering designers the flexibility to choose the best configuration for their specific application.

This product also comes with a range of built-in protection features, such as open LED protection and thermal shutdown, which ensure the longevity and reliability of both the driver and the LEDs it controls. Additionally, the LT3513EUHF#TRPBF is designed to minimize EMI concerns, a critical consideration in sensitive electronic applications.

Linear Technology's LT3513EUHF#TRPBF also boasts high dimming ratios, which can be achieved through its internal PWM dimming capability. This allows for precise control over the LED brightness levels, making it suitable for applications where varying light intensity is required.

In summary, the LT3513EUHF#TRPBF from Linear Technology is a robust, flexible, and highly capable LED driver that meets the needs of a wide array of lighting applications. Its compact form factor, combined with its high performance and reliability, makes it an excellent choice for designers looking to create efficient and sophisticated lighting solutions.

You May Also Be Interested in

National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9249 $59.0988
29+ $4.0413 $117.1977
45+ $3.9143 $176.1435
61+ $3.7884 $231.0924
79+ $3.6625 $289.3375
106+ $3.2837 $348.0722
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,920 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess