EN
  • EN
  • DE

SC2200A-00A00E

Part No SC2200A-00A00E
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP CDMA 698MHZ-2.7GHZ 80QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Frequency 698MHz ~ 2.7GHz
Gain 10dB
RF Type CDMA, LTE, W-CDMA, WiMAX
Supply Voltage (V) 1.8V
Current - Supply 1.3A
Manufacturer Package 80-VFQFN Exposed Pad
Supplier Device Package 80-QFN (11x11)
Part Number Series SC2200
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803531-SC2200A-00A00E
Ultra Librarian 3D Model Ultra Librarian SC2200A-00A00E CAD Model

Description

The SC2200A-00A00E from Maxim Integrated is a high-performance, low-power, mixed-signal microcontroller designed to cater to a wide range of applications, particularly in the industrial, medical, and IoT sectors. This versatile chip is engineered to provide a perfect balance between processing power and energy efficiency, making it an ideal choice for battery-powered devices and systems requiring long-term reliability.

Key Features:

  • Advanced Processing Core: At the heart of the SC2200A-00A00E is a robust processing core that delivers the computational power needed for complex tasks without compromising on energy consumption.
  • Low Power Consumption: The device is optimized for low power operation, which extends battery life and reduces the need for frequent maintenance, a critical aspect for remote and portable applications.
  • Integrated Analog Features: This microcontroller includes an array of analog features such as ADCs, DACs, and temperature sensors, which simplify system design by reducing the need for external components.
  • Robust Connectivity: With built-in communication interfaces like SPI, I2C, and UART, the SC2200A-00A00E ensures seamless integration with other peripherals and systems, enabling a wide range of connectivity options for data transfer and control.
  • Flexible Memory Options: The device comes with ample memory resources, including high-speed RAM and flash memory, to support complex firmware and data storage requirements.
  • Security Features: Security is a paramount consideration in today's connected world, and the SC2200A-00A00E includes features to safeguard data and ensure the integrity of communications.
  • Compact Form Factor: Its small footprint makes it suitable for space-constrained applications without sacrificing performance or features.

The SC2200A-00A00E is designed with a focus on reliability and longevity, making it a go-to solution for developers and engineers seeking a microcontroller that can withstand the rigors of demanding environments while delivering consistent performance. With Maxim Integrated's reputation for quality and innovation, this product is a testament to the company's commitment to providing solutions that meet the evolving needs of the tech industry.

You May Also Be Interested in

Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
NXP / Nexperia
BGU8821
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.7893 $53.5786
5+ $21.9810 $109.9050
8+ $21.2941 $170.3528
10+ $20.6072 $206.0720
13+ $19.9203 $258.9639
17+ $17.8596 $303.6132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess