EN
  • EN
  • DE

LTC1553CSW#PBF

Part No LTC1553CSW#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CNTRLR 5BIT PROG20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Controller, Intel Pentium II
Voltage - Input 5V, 12V
Number of Outputs 1
Output Voltage 1.8 V to 3.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 122062-LTC1553CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1553CSW#PBF CAD Model

Description

Product Overview: LTC1553CSW#PBF

The LTC1553CSW#PBF is a high-performance, multi-range synchronous switching regulator controller designed by Linear Technology, now part of Analog Devices. This integrated circuit is engineered to provide precise voltage regulation, flexibility, and efficiency, making it an ideal choice for advanced power supply designs in a wide range of applications.

Key Features

  • Versatile Voltage Regulation: The LTC1553CSW#PBF is capable of regulating different output voltages, which makes it suitable for systems that require multiple power levels. This feature allows designers to use a single controller for various parts of their system, simplifying the design and reducing overall component count.
  • Synchronous Switching: The synchronous switching architecture of the LTC1553CSW#PBF enhances efficiency by minimizing the power loss typically associated with diode drop in non-synchronous designs. This results in cooler operation and improved battery life in portable applications.
  • High Efficiency: With its advanced design, the LTC1553CSW#PBF achieves high efficiency across a wide range of load conditions. This efficiency is crucial for reducing heat generation and improving reliability in compact, thermally constrained environments.
  • Programmable Frequency: The switching frequency of the LTC1553CSW#PBF is programmable, allowing designers to optimize the performance of their power supply for specific applications. This flexibility can help in minimizing interference with sensitive RF or audio circuits by avoiding critical frequency bands.
  • Protection Features: The device includes a range of protection features such as overcurrent protection and thermal shutdown to ensure safe operation under abnormal conditions.

Applications

The LTC1553CSW#PBF is suitable for a diverse array of applications, including:

  • Telecommunications
  • Networking equipment
  • Portable devices
  • Industrial systems
  • Automotive electronics

Package and Reliability

The LTC1553CSW#PBF comes in a 16-lead wide body SOIC package, which is designed for optimal thermal performance and space-saving on the PCB. Its robust design ensures reliable operation even in demanding environments, making it a trusted choice for mission-critical systems.

Overall, the LTC1553CSW#PBF from Linear Technology represents a blend of performance, efficiency, and flexibility, making it a go-to power management solution for engineers and designers looking to enhance their power supply systems.

You May Also Be Interested in

National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3871 $68.3226
13+ $9.3440 $121.4720
20+ $9.0517 $181.0340
27+ $8.7595 $236.5065
35+ $8.4685 $296.3975
46+ $7.5918 $349.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess