Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 17nC @ 10V
Max Input Capacitance 450pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 25W (Tc)
Maximum Rds On at Id,Vgs 630 mOhm @ 3.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 1000911-STF10NM50N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STF10NM50N CAD Model

Description

The STF10NM50N is a state-of-the-art N-channel Power MOSFET developed by STMicroelectronics, a leader in semiconductor solutions. This device is designed to meet a wide range of energy-efficient and high-performance power management requirements in various electronic applications.

Key Features

  • Advanced Technology: Utilizing STMicroelectronics' MDmesh™ technology, the STF10NM50N offers a very low on-resistance (R<sub>DS(on)) combined with a high switching speed, making it ideal for high-efficiency power conversion applications.
  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 500V, this MOSFET can handle high voltage operations, which is essential for industrial and power supply applications.
  • Reduced Power Losses: The low gate charge (Q<sub>g) and low capacitance of the STF10NM50N contribute to reduced power losses during switching, enhancing overall system efficiency.
  • Robust Design: The MOSFET is encapsulated in a TO-220FP package, which provides robust mechanical protection and ensures optimal thermal performance, suitable for challenging environments.
  • High Current Capacity: It is capable of handling continuous drain currents up to 7.3A, making it suitable for high-power applications.

Applications

The STF10NM50N is versatile and can be employed in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting solutions
  • DC-DC Converters
  • Motor Control Systems
  • Power Management Circuits

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STF10NM50N is no exception, as it undergoes rigorous testing and quality control procedures to ensure its performance and durability in the field.

With its combination of efficiency, robustness, and versatility, the STF10NM50N from STMicroelectronics stands out as an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

International Rectifier
HEXFET Power MOSFET
Need more? Email Us
ECAD model for IRLU8203
Toshiba Semiconductor and Storage
Audio Frequency Low Noise Amplifier Applications
Lowest to $0.5863
ECAD model for 2SK209-BL
Zetex Semiconductors
100V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $1.0590
ECAD model for ZXMP10A18G
Fairchild/ON Semiconductor
1000V N-Channel MOSFET
Lowest to $1.8835
ECAD model for FQU2N100
International Rectifier
AUTOMOTIVE MOSFET
Need more? Email Us
ECAD model for IRF3808L
Infineon Technologies
SIPMOSÒ Power-Transistor Features Enhancement mode Avalanche rated
Need more? Email Us
ECAD model for SPP80P06PG
UTC
7.4A, 650V N-CHANNEL POWER MOSFET
Need more? Email Us
ECAD model for 7N65L
NXP / Nexperia
N-channel 100 V 16 mΩ standard level MOSFET in LFPAK
Lowest to $10.5429
ECAD model for PSMN016-100YS
Vishay
N-Channel 30-V (D-S) MOSFET
Lowest to $2.3881
ECAD model for SI4166DY

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.6778 $66.9450
59+ $2.1972 $129.6348
92+ $2.1284 $195.8128
126+ $2.0599 $259.5474
163+ $1.9912 $324.5656
218+ $1.7852 $389.1736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention