Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 30nC @ 10V
Max Input Capacitance 850pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 25W (Tc)
Maximum Rds On at Id,Vgs 450 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 015748-STF11NM60ND
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STF11NM60ND CAD Model

Description

STF11NM60ND - N-Channel MOSFET by STMicroelectronics

The STF11NM60ND is a high-performance N-Channel MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to deliver efficiency and reliability for a wide range of applications, including switching regulators, switching converters, motor drivers, and power management tasks.

Key Features

  • Voltage and Current: The STF11NM60ND boasts a drain-source voltage (V<sub>DS) of 600V, which makes it suitable for high voltage applications. It also offers a continuous drain current (I<sub>D) of 11A, ensuring robust performance for heavy-duty operations.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of only 0.38Ω, this MOSFET ensures high efficiency and minimal power loss during operation, making it an energy-efficient choice for your circuits.
  • Fast Switching Speed: The device is engineered for fast switching, which is essential for reducing switching losses and improving the performance of power conversion systems.
  • High dv/dt Capability: The STF11NM60ND is designed to withstand high voltage transients, offering a robust solution for applications that experience rapid voltage changes.

Applications

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC/DC Converters
  • Motor Control Systems
  • Inverters and Welding Equipment

Advanced Technology

The STF11NM60ND incorporates STMicroelectronics' advanced MDmesh™ technology, which combines a vertical structure with a strip layout to yield one of the world's lowest on-resistance and gate charge. These features make the STF11NM60ND an excellent choice for applications requiring high power density and energy savings.

Package and Reliability

This MOSFET comes in a TO-220FP package, which is known for its thermal performance and mechanical ruggedness. The STF11NM60ND is also characterized by its high reliability and long operational life, which is a testament to STMicroelectronics' commitment to quality and customer satisfaction.

Whether you're designing power supplies or looking to improve the efficiency of your electronic devices, the STF11NM60ND from STMicroelectronics offers the performance and reliability that your projects demand.

You May Also Be Interested in

Infineon Technologies
RF MOSFET LDMOS 50V H-36275-4
Need more? Email Us
ECAD model for PTVA127002EVV1R0XTMA1
Infineon Technologies
MOSFET N/P-CH 8-SOIC / P-Channel 60 V 3.44A (Ta) 2.5W (Ta) Surface Mount PG-DSO-8-6
Lowest to $0.7623
ECAD model for BSO613SPVGXUMA1
ON Semiconductor
MOSFET N-CH 80V 28A/203A 5DFN / N-Channel 80 V 28A (Ta), 203A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Lowest to $7.3309
ECAD model for NVMFS6H800NT1G
STMicroelectronics
Mosfet N-ch 40V 3.5A 8-SOIC
Lowest to $8.0436
ECAD model for VNHL3NV04DTR-E
Taiwan Semiconductor
Trans Mosfet P-ch 30V 3A 3-PIN SOT-23 T/r
Lowest to $1.4757
ECAD model for TSM2307CX RF
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.1GHZ 2A SO
Need more? Email Us
ECAD model for BLF1721M8LS200U
Ampleon USA Inc.
RF PFET, 1-ELEMENT, L BAND, SILI
Need more? Email Us
ECAD model for BLF6G38-10G,112
Ampleon USA Inc.
RF MOSFET LDMOS 65V 3.8GHZ 450MA
Lowest to $278.7463
ECAD model for BLF6G38-50,112
Taiwan Semiconductor
Trans Mosfet N-ch 20V 4A 6-PIN SOT-26 T/r
Need more? Email Us
ECAD model for TSM3442CX6RF

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6583 $52.6640
190+ $0.5402 $102.6380
290+ $0.5233 $151.7570
395+ $0.5064 $200.0280
515+ $0.4895 $252.0925
685+ $0.4389 $300.6465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,310 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention