Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 13A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 19.5nC @ 10V
Max Input Capacitance 710pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 25W (Tc)
Maximum Rds On at Id,Vgs 280 mOhm @ 6.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220 Full Pack
Dimension TO-220-3 Full Pack
Win Source Part Number 032100-STF16N50M2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STF16N50M2 CAD Model

Description

The STF16N50M2 is a high-performance Power MOSFET brought to you by STMicroelectronics, a renowned leader in semiconductor solutions. This MOSFET is designed to meet a wide range of applications requiring high efficiency and power density. It is part of STMicroelectronics' MDmesh™ M2 series, which is well-known for its low on-resistance and low gate charge.

Key Features

  • High Voltage Capability: The STF16N50M2 is capable of handling voltages up to 500V, making it suitable for high voltage applications.
  • Low On-Resistance (R<sub>DS(on)): This MOSFET features an extremely low on-resistance of 0.28 ohms, which results in reduced conduction losses and improved overall efficiency.
  • Low Gate Charge (Q<sub>g): A low gate charge ensures faster switching performance and reduced switching losses, which is crucial for high-frequency operations.
  • High Current Rating: It has a continuous drain current of up to 11 A, allowing it to handle high-power applications with ease.
  • 100% Avalanche Tested: Each device is rigorously tested for avalanche ruggedness, ensuring reliability under stress conditions.
  • Enhanced Body Diode: The MOSFET comes with an improved body diode performance, which provides better reliability and reduced reverse recovery time.

Applications

The STF16N50M2 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control applications
  • LED lighting solutions
  • Power management systems
  • Renewable energy inverters

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The STF16N50M2 is manufactured in state-of-the-art facilities, ensuring that each MOSFET meets the stringent requirements that customers expect from STMicroelectronics products.

Environmental Impact

STMicroelectronics is dedicated to sustainable development and the STF16N50M2 is designed with ecological considerations in mind. It complies with RoHS and other environmental regulations, minimizing the ecological footprint of your end products.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
30V N-Channel MOSFET
Need more? Email Us
ECAD model for AOL1208
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.1GHZ 2A SO
Need more? Email Us
ECAD model for BLF1721M8LS200U
Intersil
25A, 50V, 0.047 Ohm, N-Channel Power MOSFET
Need more? Email Us
ECAD model for RFP25N05
NEC
N-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR HIGH SPEED SWITCHING
Lowest to $4.2197
ECAD model for UPA611TA
Renesas Electronics America
Lowest to $4.1615
ECAD model for TBB1004DMTL
Advanced Power Electronics Corp.
Lowest to $0.5653
ECAD model for TSM9926
Toshiba Semiconductor and Storage
Power Management Switch Applications
Lowest to $0.1079
ECAD model for SSM3K309T
NXP / Nexperia
N-channel TrenchMOS standard level FET
Need more? Email Us
ECAD model for BUK725R0-40C
Others
Need more? Email Us
ECAD model for SW2N60

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6890 $67.5600
95+ $1.3859 $131.6605
145+ $1.3425 $194.6625
200+ $1.2993 $259.8600
260+ $1.2560 $326.5600
345+ $1.1259 $388.4355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,400 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention