EN
  • EN
  • DE

STF17NF25

Part No STF17NF25
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 250V 17A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 250V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 29.5nC @ 10V
Max Input Capacitance 1000pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 25W (Tc)
Maximum Rds On at Id,Vgs 165 mOhm @ 8.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 038014-STF17NF25
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STF17NF25 CAD Model

Description

STF17NF25 - N-Channel MOSFET by STMicroelectronics

The STF17NF25 is a robust N-channel Power MOSFET designed and manufactured by the reputable semiconductor company STMicroelectronics. This high-performance MOSFET is part of ST's STripFET™ II series, which is known for its low on-resistance and low gate charge, making it an excellent choice for a variety of power applications.

With a drain-source voltage (V<sub>DS) of 250V, the STF17NF25 is capable of handling high voltage operations with ease. It offers a continuous drain current (I<sub>D) of up to 17A, ensuring that it can support substantial current flow for power-intensive tasks. The device's threshold voltage (V<sub>GS(th)) is specified as a minimum of 2.0V, which allows for a wide range of driving signals.

The STF17NF25 features an extremely low on-resistance (R<sub>DS(on)) of only 0.150 ohms at a gate-source voltage (V<sub>GS) of 10V. This low on-resistance minimizes conduction losses, making the MOSFET highly efficient for power conversion and management tasks. Additionally, the low gate charge (Q<sub>g) of the device contributes to faster switching speeds, further enhancing its performance in high-speed switching applications.

Encased in an industry-standard TO-220FP package, the STF17NF25 offers excellent thermal performance and is designed to withstand high levels of stress in terms of both electrical and thermal conditions. This makes it a reliable choice for tough environments and demanding applications such as switch-mode power supplies, motor control circuits, and power management systems.

STMicroelectronics has also taken steps to ensure that the STF17NF25 meets environmental standards. The device is compliant with RoHS and is free from environmentally harmful substances, aligning with global efforts to reduce the environmental impact of electronic components.

Overall, the STF17NF25 N-channel MOSFET is a testament to STMicroelectronics' commitment to providing high-quality, efficient, and reliable power transistors for the electronics industry. Whether for industrial, consumer, or automotive applications, this MOSFET is engineered to deliver optimal performance and durability.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9321 $60.5865
155+ $0.7648 $118.5440
235+ $0.7410 $174.1350
325+ $0.7170 $233.0250
420+ $0.6932 $291.1440
560+ $0.6214 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,700 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess