Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 900 V 20A (Tc) 40W (Tc) Through Hole TO-220FP
Manufacturer STMicroelectronics
Series MDmesh™ K5
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220FP
Family Name STF20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935315-STF20N90K5
Ultra Librarian 3D Model Ultra Librarian STF20N90K5 CAD Model

Description

STF20N90K5 - N-channel 900 V, 0.190 Ohm typ., 20 A MDmesh™ K5 Power MOSFET in a TO-220FP package

The STF20N90K5 is a state-of-the-art N-channel Power MOSFET presented by STMicroelectronics, designed based on the innovative MDmesh™ K5 technology. This technology capitalizes on an enhanced vertical structure, which confers the MOSFET with extremely low on-resistance and a high dv/dt capability, making it an ideal choice for high-efficiency applications.

Key Features

  • Voltage Rating: The STF20N90K5 boasts a high voltage rating of 900 V, allowing for robust performance in high voltage applications.
  • On-Resistance: With a typical on-resistance of just 0.190 Ohm, this MOSFET ensures minimal conduction losses and improved overall efficiency.
  • Current Rating: It can handle a continuous current of 20 A, making it suitable for handling high power loads.
  • TO-220FP Package: Encased in a TO-220FP package, it offers a compact form factor with good thermal performance.
  • Zener-protected: The gate of this MOSFET is protected with an integrated Zener diode, safeguarding it against electrostatic discharge (ESD) and enhancing its ruggedness.

Applications

The STF20N90K5 is versatile and can be utilized in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting applications
  • High-performance computing
  • Welding, Plasma Cutting, and Inductive Heating
  • Power factor correction circuits

Advantages of MDmesh™ K5 Technology

MDmesh™ K5 technology is renowned for reducing conduction losses and enhancing switching performance. This is achieved through an optimized body diode which exhibits a very soft recovery behavior. The STF20N90K5 also features a very low gate charge and intrinsic capacitances, which significantly improve the switching behavior, thus reducing switching losses in applications where high switching frequencies are required.

Environmental and Quality Certifications

STMicroelectronics is committed to providing environmentally friendly products. The STF20N90K5 is compliant with RoHS and other relevant environmental directives. Additionally, it is supported by ST's quality management processes, ensuring high reliability and performance consistency.

You May Also Be Interested in

ON Semiconductor
MOSFET N-CH 80V 13A/84A 8PQFN
Need more? Email Us
ECAD model for NTTFS5D9N08HTWG
STMicroelectronics
Power MOSFET Transistors N-Ch 20 Volt 40 Amp
Need more? Email Us
ECAD model for STD40NF02LT4
Diodes Incorporated
MOSFET N-CH 20V 4.8A SOT23 T&R 3 / N-Channel 20 V 4.8A (Ta) 800mW (Ta) Surface Mount SOT-23-3
Lowest to €1.3315
ECAD model for DMN2055U-7
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TPC8401(TE12L)
Rohm Semiconductor
SP8J66FRA IS THE HIGH RELIABILIT / Mosfet Array 2 P-Channel (Dual) 9A (Ta) Surface Mount 8-SOP
Need more? Email Us
ECAD model for SP8J66FRATB
Alpha & Omega Semiconductor Inc.
MOSFET N-CH 30V 28A/63A 8DFN
Lowest to €0.4772
ECAD model for AONS36306
Diodes Incorporated
MOSFET 2P-CH 20V 3.2A 6UDFN / Mosfet Array 2 P-Channel (Dual) 20V 3.2A 1.4W Surface Mount U-DFN2020-6 (Type B)
Lowest to €0.4464
ECAD model for DMP2060UFDB-7
Nexperia USA Inc.
MOSFET N-CH 40V 120A LFPAK56 / N-Channel 40 V 120A (Ta) 217W (Ta) Surface Mount LFPAK56, Power-SO8
Lowest to €1.2727
ECAD model for BUK7Y2R0-40HX
Microchip Technology
RF MOSFET 125V T-1
Need more? Email Us
ECAD model for ARF1500

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ €19.2410 €57.7230
7+ €15.7874 €110.5119
10+ €15.2941 €152.9413
14+ €14.8008 €207.2106
18+ €14.3074 €257.5330
24+ €12.8273 €307.8546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,540 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention