EN
  • EN
  • DE

STF57N65M5

Part No STF57N65M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 650 V, 0.056 Ω typ., 42 A MDmesh™ V Power MOSFET in I²PAK, TO-220, TO-220FP and D²PAK packages
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh V
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 650V
Current - Continuous Drain (Id) @ 25°C 42A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 98nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 4200pF @ 100V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 40W (Tc)
Rds On (Maximum) @ Id, Vgs 63 mOhm @ 21A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220FP
Package TO-220-3 Full Pack
Win Source Part Number 1260974-STF57N65M5
Manufacturer Homepage www.st.com
Family Name STF57N65M5
Introduction Date April 06, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STF57N65M5 CAD Model

Description

STF57N65M5 - N-channel 650 V, 0.036 Ohm typ., 57 A MDmesh™ M5 Power MOSFET in a TO-220FP package from STMicroelectronics

The STF57N65M5 is a state-of-the-art N-channel Power MOSFET presented by STMicroelectronics, renowned for its excellence in semiconductor technology. This power component is part of the MDmesh™ M5 series, which is well-known for its high efficiency and performance in a wide range of applications. The device is encapsulated in a TO-220FP package, which is designed to offer a compact footprint while ensuring robust thermal performance and mechanical durability.

With a voltage rating of 650 V, this MOSFET is well-suited for high voltage applications, ensuring that it can handle significant stress in both industrial and consumer power systems. The low on-resistance of just 0.036 Ohm typ. is a testament to the device's ability to conduct high currents with minimal power loss, making it an excellent choice for energy-sensitive designs.

The STF57N65M5 boasts a continuous current rating of 57 A, providing substantial power handling capability. This feature, combined with the device's high switching speed, allows for efficient power conversion in applications such as switch-mode power supplies, lighting, welding, and solar inverters, among others. The MOSFET's high current rating also makes it suitable for motor control circuits where high current throughput is required.

STMicroelectronics has integrated the latest advancements in their MDmesh™ technology with this MOSFET, offering reduced gate charge and lower power dissipation. These characteristics help in achieving higher efficiency, which is critical for reducing energy consumption and heat generation in power circuits.

The device's TO-220FP package is designed for easy mounting on a printed circuit board (PCB) and is compatible with a wide range of heatsinks, which is vital for maintaining device longevity and reliability under high power conditions. The STF57N65M5 is a robust and reliable component that meets the stringent requirements of modern high-performance power electronic systems.

Overall, the STF57N65M5 from STMicroelectronics represents a blend of high performance, efficiency, and reliability, suitable for designers looking to create sophisticated power management solutions.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9494 $65.6964
13+ $8.9836 $116.7868
20+ $8.7029 $174.0580
28+ $8.4223 $235.8244
36+ $8.1416 $293.0976
48+ $7.2996 $350.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess