Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr STMicroelectronics
Series *
Package Tube
Product Status Active
Base Product Number STF5N65
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 774355-STF5N65M6
Ultra Librarian 3D Model Ultra Librarian STF5N65M6 CAD Model

Description

The STF5N65M6 is a state-of-the-art, high voltage N-channel Power MOSFET designed and manufactured by STMicroelectronics, one of the global leaders in semiconductor solutions. This MOSFET is part of STMicroelectronics' MDmesh™ M6 series, which is renowned for its excellent energy efficiency and performance in a wide range of applications.

Key Features

  • Advanced MDmesh™ M6 Technology: Utilizes the latest advancements in superjunction technology, providing reduced on-resistance and lower switching losses.
  • High Voltage Rating: With a drain-source voltage (V<sub>DS) of 650V, this device is suitable for high voltage applications, ensuring robustness and reliability.
  • Low Gate Charge (Q<sub>g): Optimized for minimal gate charge to facilitate faster switching and reduced power losses.
  • Low On-Resistance (R<sub>DS(on)): Features a very low on-state resistance, enhancing overall efficiency and thermal performance.
  • Enhanced dv/dt Capability: Engineered to withstand high voltage transients, increasing durability and longevity of the device.
  • 100% Avalanche Tested: Guarantees robustness and reliability through rigorous testing for avalanche ruggedness.

Applications

The STF5N65M6 is highly versatile and can be used in a variety of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High Efficiency DC-DC Converters
  • Power Factor Correction Circuits
  • Motor Drives and Inverters
  • Welding Equipment

Package and Quality

The device is packaged in a TO-220FP, which is a fully molded, medium-power package with a high level of thermal performance. This package is designed for use in environments where space is at a premium but thermal performance cannot be compromised. Additionally, STMicroelectronics is committed to the highest standards of quality, and the STF5N65M6 is no exception, ensuring reliability and performance consistency for the end user.

With its combination of high voltage capability, energy efficiency, and robustness, the STF5N65M6 from STMicroelectronics is an ideal choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Advanced Power Electronics Corp.
Lowest to $0.5653
ECAD model for TSM9926
NEC
Need more? Email Us
ECAD model for UPA606T-T1
NXP / Nexperia
N-channel TrenchMOS standard level FET
Need more? Email Us
ECAD model for BUK725R0-40C
NEC
Need more? Email Us
ECAD model for UPA2706GR-E2
Ampleon USA Inc.
RF PFET, 1-ELEMENT, L BAND, SILI
Need more? Email Us
ECAD model for BLF6G38-10G,112
NEC
Need more? Email Us
ECAD model for UPA1930TE-T1
NEC
N - CHANNEL POWER MOS FET ARRAY SWITCHING TYPE 
Need more? Email Us
ECAD model for UPA1524H
NEC
Lowest to $6.4344
ECAD model for UPA2680
Renesas Electronics America
Lowest to $0.7283
ECAD model for UPA2450CTL-E1

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention