Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 5.4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 35nC @ 10V
Max Input Capacitance 880pF @ 50V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 1.3 Ohm @ 2.8A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 091626-STF6N65K3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STF6N65K3 CAD Model

Description

The STF6N65K3 is a high-performance N-channel MOSFET from STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to deliver efficiency and reliability for a wide range of applications, including switch-mode power supplies, lighting, inverters, and motor control. With its state-of-the-art technology, the STF6N65K3 is optimized for high voltage and high-speed switching operations.

Key Features

  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 650V, the STF6N65K3 can handle high voltage applications with ease, making it suitable for power conversion systems.
  • Low On-Resistance: The on-resistance (R<sub>DS(on)) is minimized to increase efficiency and reduce conduction losses, which is critical for power-intensive operations.
  • High Current Rating: This MOSFET can support a continuous drain current (I<sub>D) up to 5.4A, allowing it to drive high current loads.
  • Fast Switching Speed: The device is designed for fast switching, reducing switching losses and improving overall performance in high-frequency circuits.
  • Reduced Gate Charge: A low gate charge (Q<sub>g) enhances the switching performance, further contributing to the efficiency of the system.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability under stress conditions.

Applications

The STF6N65K3 is versatile and can be used in various applications that require high efficiency and power density:

  • LED and general lighting
  • Switch-mode power supplies (SMPS)
  • Power inverters
  • Power factor correction circuits
  • Motor drives and controls
  • DC-DC converters

Quality and Environmental Compliance

STMicroelectronics is committed to environmental sustainability and quality. The STF6N65K3 complies with the highest industry standards, including RoHS and Halogen-free requirements, ensuring both performance and environmental responsibility.

For detailed specifications, application notes, and additional resources, interested customers can visit the STMicroelectronics website or contact their local sales office. The STF6N65K3 is available for order in multiple package options to fit diverse design requirements.

You May Also Be Interested in

NEC
Need more? Email Us
ECAD model for UPA1930TE-T1
Toshiba Semiconductor and Storage
Power Management Switch Applications
Lowest to $0.1079
ECAD model for SSM3K309T
NEC
Need more? Email Us
ECAD model for UPA1970TE-T1-A
Vishay
Lowest to $0.4949
ECAD model for SST215
Renesas Electronics America
Lowest to $4.1615
ECAD model for TBB1004DMTL
Alpha & Omega Semiconductor Inc.
600V,11A N-Channel MOSFET
Need more? Email Us
ECAD model for AOT11N60
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.1GHZ 2A SO
Need more? Email Us
ECAD model for BLF1721M8LS200U
NEC
Lowest to $6.4344
ECAD model for UPA2680
Ampleon USA Inc.
RF PFET, 1-ELEMENT, L BAND, SILI
Need more? Email Us
ECAD model for BLF6G38-10G,112

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7955 $51.7075
155+ $0.6528 $101.1840
240+ $0.6324 $151.7760
330+ $0.6120 $201.9600
425+ $0.5916 $251.4300
570+ $0.5304 $302.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,700 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention