Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™ K5
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 900 V
Current - Continuous Drain (Id) @ 25°C 8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Max) @ Id 5V @ 100µA
Vgs (Max) ±30V
Power Dissipation (Max) 130W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220FP
Package / Case TO-220-3 Full Pack
Base Product Number STF8
Other Names 497-17083
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278079-STF8N90K5
Ultra Librarian 3D Model Ultra Librarian STF8N90K5 CAD Model

Description

STF8N90K5 N-channel Power MOSFET Overview

The STF8N90K5 is a state-of-the-art N-channel Power MOSFET from STMicroelectronics, designed to deliver high performance and efficiency for a wide range of applications. This MOSFET is part of ST's MDmesh™ K5 series, which utilizes innovative technology to provide excellent RDS(on) per area and reduced on-resistance.

Key Features

  • High Voltage Capability: The STF8N90K5 is capable of handling up to 900V, making it suitable for high voltage applications.
  • Low On-Resistance: With an RDS(on) value as low as 1.35 Ohm, this MOSFET ensures minimal power loss and improved efficiency.
  • Low Gate Charge: The device's low gate charge (Qg) enhances the switching performance, which is critical for power efficiency.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, guaranteeing reliability under stressful conditions.
  • Zener-Protected: The MOSFET comes with a built-in Zener diode on the gate to protect against electrostatic discharge (ESD) events.

Applications

The STF8N90K5 is a versatile component suited for various high-efficiency applications such as:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High Frequency DC/DC Converters
  • Welding Equipment
  • Power Factor Correction Circuits
  • Motor Control Systems

Package and Mounting

The STF8N90K5 is housed in a TO-220FP package, which is known for its robustness and excellent thermal performance. Its through-hole design allows for secure mounting onto PCBs and easy integration into various electronic systems.

Quality and Environmental Compliance

STMicroelectronics is committed to environmental sustainability and quality. The STF8N90K5 complies with the highest standards, including RoHS and the ST's ECOPACK® specifications for lead-free and halogen-free manufacturing processes.

With its combination of features, the STF8N90K5 from STMicroelectronics stands out as a powerful and reliable component for designers seeking to optimize their high-voltage power applications.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS logic level FET
Need more? Email Us
ECAD model for PHP79NQ08LT
Hitachi, Ltd
Silicon N-Channel MOS FET
Lowest to $9.6606
ECAD model for 2SK1154
Vishay
P-Channel 30-V (D-S) MOSFET
Lowest to $0.2247
ECAD model for SI4835BDY
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $1.7004
ECAD model for BUK9616-75B
Rohm Semiconductor
10V Drive Nch MOSFET
Need more? Email Us
ECAD model for R6020ANJ
International Rectifier
HEXFET Power MOSFET
Need more? Email Us
ECAD model for IRLU8203
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Need more? Email Us
ECAD model for DMP2066LSN
SANYO Semiconductor (U.S.A) Corporation
2SJ636
Need more? Email Us
ECAD model for 2SJ636
Vishay
N-Channel 40-V (D-S) 175C MOSFET
Need more? Email Us
ECAD model for SUP85N04-03

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5350 $61.4000
80+ $1.4377 $115.0160
125+ $1.3892 $173.6500
175+ $1.2920 $226.1000
230+ $1.2434 $285.9820
285+ $1.1949 $340.5465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,260 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention