Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr STMicroelectronics
Package Tape & Reel
Technology Magnetic Coupling
Number of Channels 2
Voltage - Isolation 1700VDC
Common Mode Transient Immunity (Min) 100V/ns
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Pulse Width Distortion (Max) 20ns
Rise / Fall Time (Typ) 30ns, 30ns
Current - Output High, Low 4A, 4A
Voltage - Output Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number STGAP2
Other Names 497-18277-1,497-18277-2,STGAP2DMTR,497-18277-6
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243489-STGAP2DMTR
Ultra Librarian 3D Model Ultra Librarian STGAP2DMTR CAD Model

Description

The STGAP2DMTR is a state-of-the-art gate driver manufactured by STMicroelectronics, designed to ensure robust and efficient control of power switches. This advanced single-channel device is ideal for driving MOSFETs, IGBTs, and SiC power switches, providing high-speed operation with galvanic isolation between the low-voltage and high-voltage domains.

Key Features

  • Integrated Galvanic Isolation: The STGAP2DMTR offers up to 4 kV of galvanic isolation, ensuring that the low-voltage control circuitry is protected from the high-voltage power stage.
  • Enhanced Robustness: With its dedicated dV/dt immunity and UVLO (Under Voltage Lock-Out) for both high-side and low-side, this driver ensures reliable operation even in harsh electrical environments.
  • Flexible Power Supply: The device can be powered by a wide range of voltages, from 10V to 20V, accommodating various application requirements.
  • Advanced Protection Features: It includes advanced protection features such as two-level turn-off, desaturation detection, and active Miller clamp, which contribute to the safe operation of the power switch.

Applications

The versatility of the STGAP2DMTR makes it suitable for a wide array of applications, including:

  • Industrial motor drives
  • Solar inverters
  • Uninterruptible power supplies (UPS)
  • Welding equipment
  • High-power converters and inverters

Technical Specifications

The STGAP2DMTR gate driver is packed with technical features that make it a top choice for designers looking for reliability and performance:

  • Output current capability: ±4 A
  • Switching times: 75 ns rise/fall with 1 nF load
  • Operating temperature range: -40°C to 150°C
  • Package: SO-8N
  • Compliance with safety standards such as UL1577 and VDE 0884-10

With its robust design and comprehensive protection features, the STGAP2DMTR from STMicroelectronics represents a reliable solution for driving power switches in high-performance applications.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISO 2.5KV GATE DRIVER 14LGA / 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-LGA (5x5)
Need more? Email Us
ECAD model for SI8235BB-C-IMR
Analog Devices Inc.
Isolated, Precision Half-Bridge Driver, 0.1 A Output
Lowest to $8.5740
ECAD model for ADUM1233BRWZ
Toshiba Semiconductor and Storage
OPTOISO 5KV GATE DRVR SO6L / Optocoupler Drive Totem-Pole 1-CH 30V 1000V 6-Pin SO T/R
Lowest to $0.5923
ECAD model for TLP5754(TP,E
Silicon Labs
DGTL ISO 2.5KV GATE DRVR 16SOIC / 0.5 and 4.0 Amp Isolated drivers
Need more? Email Us
ECAD model for SI8230BB-D-IS
Skyworks Solutions Inc.
DGTL ISO 2.5KV GATE DRVR 16SOIC / 500mA Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC
Lowest to $45.4999
ECAD model for SI8232AB-B-IS1
Silicon Labs
DGTL ISO 5KV 2CH GATE DVR 16SOIC / isolated driver
Lowest to $2.3770
ECAD model for SI8233AD-D-IS
ON Semiconductor
2A Output Current, High Speed MOSFET Gate Driver Optocoupler | OPTOISO 5KV 1CH GATE DRIVER 8DIP
Lowest to $3.1904
ECAD model for FOD3180
Skyworks Solutions Inc.
DGTL ISO 2.5KV GATE DRIVER 8SOIC / 2.5A Gate Driver Capacitive Coupling 2500Vrms 1 Channel 8-SOIC
Need more? Email Us
ECAD model for SI8220BB-A-IS
Silicon Labs
DGTL ISO 5KV GATE DRIVER 6SDIP / KV LED EMULATOR INPUT, 4.0 A ISOLATED GATE DRIVERS
Need more? Email Us
ECAD model for SI8261BBD-C-IS

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5455 $58.9095
21+ $5.3707 $112.7847
33+ $5.2028 $171.6924
45+ $5.0351 $226.5795
58+ $4.8672 $282.2976
77+ $4.3637 $336.0049
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,188 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention