EN
  • EN
  • DE
  • IT

SI8232AB-B-IS1

Part No SI8232AB-B-IS1
Manufacturer Skyworks Solutions Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 2.5KV GATE DRVR 16SOIC / 500mA Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Skyworks Solutions Inc.
Series Automotive, AEC-Q100
Package Tube
Product Status Obsolete
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 20kV/µs
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Pulse Width Distortion (Max) 5.6ns
Rise / Fall Time (Typ) 20ns, 20ns (Max)
Current - Output High, Low 250mA, 500mA
Current - Peak Output 500mA
Voltage - Output Supply 6.5V ~ 24V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Approval Agency CQC, CSA, UR, VDE
Standard Package 48 pcs
Moisture Sensitivity Level (MSL) 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 933655-SI8232AB-B-IS1
Ultra Librarian 3D Model Ultra Librarian SI8232AB-B-IS1 CAD Model

Description

The SI8232AB-B-IS1 is an isolator component from the automotive series by Skyworks Solutions Inc.

  • Series: Automotive series
  • Package: Tube package
  • Standard Package: 48 pcs
  • Technology: Capacitive coupling technology
  • Voltage Isolation: 2500Vrms
  • Channels: Two channels
  • Current Output High: 250mA
  • Current Output Low: 500mA
  • Common Mode Transient Immunity: 20kV/μs
  • Propagation Delay: 60ns
  • Mounting: Surface mount mounting
  • MSL: 2A

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISO
Lowest to $3.6557
Toshiba Semiconductor and Storage
PHOTOCOUPLER
Lowest to $0.8046
Skyworks Solutions Inc.
4A Gate Driver Capacitive Coupling 5000Vrms 2 Channel 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3KV 1CH GATE DRVR 8SOIC
Lowest to $10.6908
Skyworks Solutions Inc.
DGTL ISO 3.75KV GATE DRVR 8SOIC
Lowest to $3.0546
CEL
600mA Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
X36 PB-F PHOTOCOUPLER THRU-HOLE
Lowest to $0.8163
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED HS/LS GATE D
Need more? Email Us
Toshiba Semiconductor and Storage
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO
Lowest to $4.9511

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.4999 $90.9998
4+ $37.3333 $149.3332
5+ $36.1667 $180.8335
7+ $35.0000 $245.0000
9+ $33.8333 $304.4997
12+ $30.3333 $363.9996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess