EN
  • EN
  • DE

STGB35N35LZ-1

Part No STGB35N35LZ-1
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 345V 40A 176W I2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 345V
Maximum Current Collector 40A
Pulsed Collector Current 80A
Collector-emitter saturation voltage(Max) 1.7V @ 4.5V, 15A
Maximum Power Dissipation 176W
Input Type Logic
Gate Charge 49nC
Turn-on and Turn-off delay time 1.1μs/26.5μs
Testing Conditions 300V, 15A, 5V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I2PAK
Win Source Part Number 1103005-STGB35N35LZ-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGB35N35LZ-1 CAD Model

Description

STGB35N35LZ-1 - High-Performance Power MOSFET by STMicroelectronics

The STGB35N35LZ-1 is a cutting-edge power MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its commitment to delivering energy-efficient and high-performance components. This MOSFET is part of ST's STripFET™ VII DeepGATE™ technology, which ensures optimal performance in a wide range of power applications.

Designed to operate at a maximum voltage of 350V, the STGB35N35LZ-1 is an ideal choice for high-voltage switching applications. It boasts an extremely low on-resistance (R<sub>DS(on)) of just 0.135 Ω, which significantly reduces conduction losses and enhances the overall efficiency of the system it is integrated into.

The device comes in a robust and compact TO-263 (D2PAK) package, ensuring a minimal footprint on the PCB while providing excellent thermal performance. This makes the STGB35N35LZ-1 a suitable candidate for space-constrained applications where efficient heat dissipation is critical.

Key features of the STGB35N35LZ-1 include:

  • High voltage capability – up to 350V
  • Ultra-low gate charge (Q<sub>g) which enhances switching performance
  • Low threshold drive, making it compatible with a variety of drive circuits
  • 100% avalanche tested, ensuring reliability in harsh conditions
  • Zener-protected, which provides inherent ESD protection

Applications that can benefit from the STGB35N35LZ-1's impressive features include:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control systems
  • LED lighting solutions
  • Automotive applications and more

STMicroelectronics' commitment to sustainability is evident in the STGB35N35LZ-1, as it complies with the European Union's RoHS directive, making it an environmentally friendly choice for manufacturers looking to reduce their ecological footprint.

Overall, the STGB35N35LZ-1 is a testament to STMicroelectronics' dedication to providing advanced, robust, and energy-saving solutions for a wide array of electronic applications. Its combination of power efficiency, reliability, and design flexibility makes it a top contender for engineers and designers seeking the best in power MOSFET technology.

You May Also Be Interested in

Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT TRENCH FS 650V 80A TO263-3
Lowest to $3.3994
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4856 $59.6544
57+ $2.0397 $116.2629
88+ $1.9751 $173.8088
121+ $1.9115 $231.2915
157+ $1.8480 $290.1360
210+ $1.6574 $348.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess