EN
  • EN
  • DE

STGD6M65DF2

Part No STGD6M65DF2
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description TRENCH GATE FIELD-STOP IGBT, M S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features IGBT Trench Field Stop 650 V 12 A 88 W Surface Mount DPAK
Manufacturer STMicroelectronics
Series M
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name STGD6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-16966-2, 497-16966-1, 497-16966-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897987-STGD6M65DF2
Ultra Librarian 3D Model Ultra Librarian STGD6M65DF2 CAD Model

Description

The STGD6M65DF2 is a state-of-the-art power transistor from STMicroelectronics, designed to meet the high efficiency and reliability requirements of modern electronic applications. This advanced N-channel MDmesh™ DM2 Fast recovery diode series power MOSFET features enhanced power handling capabilities with a low on-resistance, making it an ideal choice for a wide range of high-performance switching applications.

Key Features

  • High Voltage Capability: With a breakdown voltage of 650V, the STGD6M65DF2 is well-suited for applications that require high voltage operation, providing a robust and reliable solution for power conversion systems.
  • Low On-Resistance (R<sub>DS(on)): The device features an extremely low on-resistance, which reduces conduction losses and improves overall efficiency, particularly critical in power supply and energy management systems.
  • Fast Recovery Diode: The inclusion of a fast recovery diode minimizes reverse recovery time and losses, making the STGD6M65DF2 an excellent choice for high-frequency applications.
  • Enhanced Switching Performance: The MDmesh™ DM2 technology optimizes the device for fast switching, ensuring minimal switching losses and better performance in applications such as switch mode power supplies and LED lighting systems.
  • High dv/dt Capability: This feature ensures the device can handle rapid voltage changes, which is essential for protecting against voltage spikes and ensuring stable operation under harsh conditions.

Applications

The STGD6M65DF2 is versatile and can be used in a variety of applications, including:

  • Switch mode power supplies (SMPS)
  • LED lighting
  • High-frequency DC/DC converters
  • Power factor correction circuits
  • Welding equipment
  • Uninterruptible power supplies (UPS)

With its robust design and advanced technology, the STGD6M65DF2 by STMicroelectronics is engineered to provide efficient, reliable performance in demanding power applications, ensuring energy savings and a reduced environmental impact.

You May Also Be Interested in

Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 455 W Through Hole TO-247-4
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 238 W Through Hole TO-247-3
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $4.2260

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0720 $53.6000
115+ $0.8796 $101.1540
180+ $0.8521 $153.3780
245+ $0.8246 $202.0270
315+ $0.7971 $251.0865
420+ $0.7147 $300.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,300 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess