Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 10A
Pulsed Collector Current 25A
Collector-emitter saturation voltage(Max) 1.65V @ 15V, 5A
Maximum Power Dissipation 25W
Total Switching Energy(Ets) 60μJ (on), 340μJ (off)
Input Type Standard
Gate Charge 18nC
Turn-on and Turn-off delay time 19ns/160ns
Testing Conditions 390V, 5A, 10 Ohm, 15V
Reverse Recovery Time (trr) 22ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 1103023-STGF10NC60SD
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STGF10NC60SD CAD Model

Description

STGF10NC60SD - IGBT from STMicroelectronics

The STGF10NC60SD is a high-performance Insulated Gate Bipolar Transistor (IGBT) designed and manufactured by STMicroelectronics, a global semiconductor leader. This IGBT is tailored for a wide range of high-efficiency applications, particularly in the realm of power management and conversion. It is well-suited for designs that require low conduction and switching losses with a high level of reliability and robustness.

Key Features

  • High Voltage Capability: The STGF10NC60SD is rated for a maximum collector-emitter voltage of 600V, making it suitable for various high-voltage applications.
  • Low On-Voltage Drop (V<sub>CE(sat)): The device has a low saturation voltage, which results in reduced conduction losses and improved efficiency in power circuits.
  • High Current Rating: With a continuous collector current rating of 10A, and a pulsed collector current capability, this IGBT can handle significant power levels.
  • Fast Switching Speed: The fast switching characteristics of the STGF10NC60SD ensure minimal switching losses and make it ideal for high-frequency applications.
  • Co-Packaged with Free Wheeling Diode: The IGBT comes with an integrated fast recovery diode, which provides protection against reverse voltage transients and reduces component count in the circuit.
  • Short-Circuit Rating: It features a short-circuit withstand time, providing additional robustness and reliability in adverse conditions.
  • High Operating Temperature: The device can operate at junction temperatures up to 150°C, allowing for use in high-temperature environments.

Applications

The STGF10NC60SD is ideal for a diverse array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Control Systems
  • Inductive Heating
  • Welding Equipment

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STGF10NC60SD is no exception, benefitting from ST's rigorous testing and quality control processes. Its robust design ensures long-term performance, even in challenging environmental conditions.

Overall, the STGF10NC60SD IGBT from STMicroelectronics offers a balanced performance for power applications requiring high efficiency, reliability, and thermal management. Its advanced features and capabilities make it a smart choice for designers looking to optimize their power systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IGBT, 14A, 600V, N-CHANNEL
Lowest to $1.8656
ECAD model for HGT1S7N60C3D
IXYS
IGBT PT 1200V 40A TO-263AA
Need more? Email Us
ECAD model for IXGA20N120
Microchip Technology
IGBT 600V 43A 174W TO247
Need more? Email Us
ECAD model for APT20GT60BRDQ1G
Infineon Technologies
IGBT 600V 41A 250W TO263-3
Need more? Email Us
ECAD model for SGB30N60ATMA1
Harris Corporation
40A, 600V, RUGGED N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGT1S20N60C3R
Alpha & Omega Semiconductor Inc.
IGBT 600V 120A 417W TO247
Lowest to $1.1306
ECAD model for AOK60B60D1
Harris Corporation
27A, 600V, UFS N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGT1S12N60B3S
Infineon Technologies
IGBT 600V 12A 68W TO252-3
Need more? Email Us
ECAD model for SGD06N60BUMA1
STMicroelectronics
IGBT 600V 20A 60W DPAK
Lowest to $1.1948
ECAD model for STGD10NC60HT4

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention