EN
  • EN
  • DE

STGFL6NC60DI

Part No STGFL6NC60DI
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 7A 22W TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 7A
Pulsed Collector Current 18A
Collector-emitter saturation voltage(Max) 2.9V @ 15V, 3A
Maximum Power Dissipation 22W
Total Switching Energy(Ets) 32μJ (on), 24μJ (off)
Input Type Standard
Gate Charge 12nC
Turn-on and Turn-off delay time 6.7ns/46ns
Testing Conditions 390V, 3A, 10 Ohm, 15V
Reverse Recovery Time (trr) 23ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 1103029-STGFL6NC60DI
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STGFL6NC60DI CAD Model

Description

STGFL6NC60DI - N-channel 600V - 6A - TO-220FP Very Fast Powermesh™ IGBT

The STGFL6NC60DI is a state-of-the-art N-channel IGBT produced by STMicroelectronics, which is renowned for its high efficiency and performance in power electronics. This IGBT is designed to handle a wide range of applications, particularly those requiring fast switching and robustness, such as motor drives, uninterruptible power supplies (UPS), and general-purpose inverters.

With a maximum collector-emitter voltage (V<sub>CE) of 600V and a collector current rating of 6A, the STGFL6NC60DI is well-suited for high voltage applications that demand reliability and energy savings. The device is housed in a TO-220FP package, which ensures good thermal performance and ease of mounting on a heatsink.

One of the key features of the STGFL6NC60DI is its Very Fast Powermesh™ technology. This technology is designed to minimize on-state resistance (R<sub>DS(on)) and gate charge (Q<sub>g), leading to reduced conduction and switching losses. As a result, the IGBT offers superior switching performance, which translates to improved efficiency in the end application.

Additionally, the STGFL6NC60DI is equipped with a co-packaged fast recovery diode. This integrated diode provides protection against reverse voltage and reduces the need for external components, simplifying circuit design and enhancing system reliability.

The device also features a maximum operating junction temperature of 150°C, allowing it to maintain stable performance even under high temperature operating conditions. This high thermal capability is essential for applications that are subjected to harsh environments or that require extended operation without overheating.

With its robust design and advanced technology, the STGFL6NC60DI from STMicroelectronics is an excellent choice for designers looking to optimize their power electronic systems for both performance and cost-effectiveness.

For further information, datasheets, and support resources, customers can visit the STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 80 A 333 W Through Hole PG-TO247-3-1
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Lowest to $6.5388
Microchip Technology
IGBT Trench Field Stop 600 V 283 A 682 W Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess