EN
  • EN
  • DE

STGIB20M60S-L

Part No STGIB20M60S-L
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Type IGBT
Configuration 3 Phase Inverter
Current 25 A
Voltage 600 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (1.146", 29.10mm)
Base Product Number STGIB20
Standard Package 156
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1279087-STGIB20M60S-L
Ultra Librarian 3D Model Ultra Librarian STGIB20M60S-L CAD Model

Description

The STGIB20M60S-L is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) module designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of ST's SLLIMM™ (Small Low-Loss Intelligent Molded Module) family, offering a compact, high-efficiency solution for a wide range of applications including motor drives, UPS systems, and power inverters.

Key Features

  • High Power Density: The STGIB20M60S-L provides a high level of power density, making it suitable for space-constrained applications.
  • Low Losses: With optimized switching characteristics, this IGBT module ensures low conduction and switching losses, enhancing overall system efficiency.
  • High Ruggedness: The device is engineered for high ruggedness and reliability, able to withstand challenging operating conditions.
  • Integrated Features: It includes an integrated fast recovery diode, which minimizes additional component requirements and simplifies design.

Specifications

  • Voltage Rating: The module has a maximum operating voltage of 600V, making it suitable for mid-range power applications.
  • Current Rating: It can handle a continuous collector current of up to 20A at 25°C, providing robust performance for a variety of uses.
  • Operating Temperature: The STGIB20M60S-L can operate within a temperature range of -40°C to 150°C, ensuring functionality across diverse environmental conditions.

Applications

The versatility of the STGIB20M60S-L allows it to be used in numerous applications. It is particularly well-suited for:

  • AC motor control for industrial automation
  • Power supplies and inverters for renewable energy systems
  • Uninterruptible power supplies (UPS)
  • Welding equipment

Conclusion

The STGIB20M60S-L from STMicroelectronics is a robust and efficient IGBT module that offers an excellent balance of performance, reliability, and compactness. Its integration of a fast recovery diode and low-loss characteristics make it an ideal choice for designers looking to optimize their power management systems in industrial and energy applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMPA
Lowest to $40.6657
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-HD
Need more? Email Us
Fairchild/ON Semiconductor
IPM IGBT 600V 30A 27-Pin SPM27-IC Tube / MOD SPM 600V 30A SPM27-IC
Lowest to $28.5497
Fairchild/ON Semiconductor
Smart Power Module / MODULE SPM 600V 15A SPMAA
Lowest to $15.1344
Infineon Technologies
iMOTION Series 20A, 600V | IC PWR HYBRID 600V 20A SIP3
Lowest to $14.1879
Fairchild/ON Semiconductor
PFC SPM 3 Series for Single-Phase Boost PFC / MODULE SPM 600V 20A SPMIC
Lowest to $23.1818
Fairchild/ON Semiconductor
MODULE SPM 500V 3A SPM23-CD
Lowest to $9.4467
Fairchild/ON Semiconductor
Motion SPMR 5 SuperFETR Series
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 600V 15A SPM27-BA
Lowest to $13.0758

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.5263 $63.0526
5+ $25.8678 $129.3390
7+ $25.0593 $175.4151
10+ $24.2510 $242.5100
13+ $23.4426 $304.7538
17+ $21.0175 $357.2975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess