Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Type IGBT
Configuration 3 Phase Inverter
Current 10 A
Voltage 600 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (1.327", 33.70mm)
Base Product Number STGIF7
Standard Package 156
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1279094-STGIF7CH60TS-E
Ultra Librarian 3D Model Ultra Librarian STGIF7CH60TS-E CAD Model

Description

The STGIF7CH60TS-E from STMicroelectronics is an advanced Intelligent Power Module (IPM) that integrates power devices, gate drivers, and protection features into a single, compact package. This high-efficiency module is designed to optimize the performance of inverter motor drives used in applications such as air conditioners, washing machines, refrigerators, fans, and other home appliances.

Key Features

  • Integrated Design: Combines IGBTs, freewheeling diodes, gate drivers, and protection circuitry in a single package for improved reliability and compactness.
  • High Voltage Rating: The module is rated for a maximum operating voltage of 600V, making it suitable for a wide range of AC line-powered applications.
  • Advanced IGBT Technology: Utilizes STMicroelectronics' proprietary trench gate field-stop IGBT technology for high performance and efficiency.
  • Under-Voltage Lockout: All the six IGBTs have integrated under-voltage lockout for safe operation.
  • Over-Current Protection: Features integrated over-current protection to prevent damage from unexpected current spikes.
  • Thermal Management: Comes with an over-temperature protection and a thermistor for temperature monitoring, ensuring safe operation under various conditions.
  • Optimized Layout: The module's layout is optimized for easy PCB design and simple assembly process.
  • RoHS Compliant: Meets the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in environmentally sensitive applications.

Applications

Thanks to its robust design and comprehensive feature set, the STGIF7CH60TS-E is an ideal choice for designers looking to create efficient, reliable, and compact inverter systems for a variety of consumer and industrial applications.

Summary

The STGIF7CH60TS-E represents STMicroelectronics' commitment to providing advanced power management solutions that meet the needs of modern electronic systems. With its integrated approach, it simplifies design, enhances performance, and ensures the longevity and reliability of the end application.

You May Also Be Interested in

ON Semiconductor
INTELLIGENT POWER MODULE, SPM49, / Power Driver Module IGBT 1 Phase Inverter 1.2 kV 35 A 30-PowerDIP Module (1.385", 35.17mm)
Lowest to $80.8422
ECAD model for NFAL3512L5B
Infineon Technologies
IC MOD PWR HYBRID 600V 30A MOTOR / Power Driver Module IGBT 3 Phase 600 V 30 A 23-PowerSIP Module, 19 Leads, Formed Leads
Need more? Email Us
ECAD model for IRAMX30TP60A
Infineon Technologies
IC PWR MOD PLUG-N-DRIVE 600V 10A / High Reliability Intelligent Power Modules IC
Need more? Email Us
ECAD model for IRAMS10UP60B-2
Infineon Technologies
IFPS MODULES 24MDIP / IPM IGBT 600V 30A 24-Pin MDIP Tube
Lowest to $11.7304
ECAD model for IKCM30F60GAXKMA1
ON Semiconductor
MODULE SPM 600V 10A SPM55 / Power Driver Module IGBT 3 Phase 600 V 10 A 20-PowerDIP Module (1.043", 26.50mm)
Lowest to $16.4520
ECAD model for FNB51060TDS
ON Semiconductor
ASPM27 V2 650V/30A / Power Driver Module IGBT 3 Phase Inverter 650 V 30 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $100.9008
ECAD model for NFVA33065L32
ON Semiconductor
IPM 650V 30A
Lowest to $65.0236
ECAD model for NFAM3065L4BT
Fairchild/ON Semiconductor
MODULE SPM 600V 30A S32EA / IPM IGBT 600V 30A 32-Pin SPM32-EA Tube
Lowest to $70.6588
ECAD model for FPAM30LH60
Fairchild/ON Semiconductor
MODULE SPM 500V 4.8A PQFN / Intelligent Power Module Driver IC
Lowest to $9.7646
ECAD model for FSB70450

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention