EN
  • EN
  • DE
  • IT

STGIPQ3H60T-HL

Part No STGIPQ3H60T-HL
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR 13.5V-18V 26N2DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr STMicroelectronics
Package Tube
Product Status Active
Motor Type - AC, DC AC, Synchronous
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Technology IGBT
Applications Appliance
Voltage - Supply 13.5V ~ 18V
Voltage - Load 500V (Max)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 26-DIP Module
Supplier Device Package 26-N2DIP
Base Product Number STGIPQ3
Standard Package 360 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847775-STGIPQ3H60T-HL
Ultra Librarian 3D Model Ultra Librarian STGIPQ3H60T-HL CAD Model

Description

STGIPQ3H60T-HL - An Advanced SLLIMM-nano Intelligent Power Module from STMicroelectronics

The STGIPQ3H60T-HL is a state-of-the-art intelligent power module (IPM) from STMicroelectronics, designed to deliver high efficiency and reliability for a wide range of motor drive applications. This compact and robust module is part of the SLLIMM™-nano (Small Low-Loss Intelligent Molded Module) family, which is known for its exceptional performance in a space-saving footprint.

At the heart of the STGIPQ3H60T-HL is a three-phase inverter bridge configured with advanced IGBTs and fast recovery diodes. These components are optimized to provide low conduction and switching losses, which translates to improved overall system efficiency. The module is rated for a breakdown voltage of 600V and a continuous collector current of up to 3A, making it suitable for a variety of applications, including home appliances, air conditioners, and industrial motor drives.

The IPM integrates a variety of features that facilitate ease of use and enhance system protection. These include under-voltage lockout (UVLO) for both high and low side channels, over-current shutdown, and temperature sensing functionality. The built-in over-temperature protection ensures that the device operates within safe temperature limits, thereby enhancing the longevity and reliability of the module.

Designed with a focus on practicality, the STGIPQ3H60T-HL comes in a highly insulated package that provides excellent thermal performance and simplifies the PCB design process. The module's footprint is compatible with a simple and straightforward surface mount process, which reduces manufacturing time and costs.

For engineers looking to streamline the design process, STMicroelectronics offers extensive technical support, including reference designs and application notes. The STGIPQ3H60T-HL is also supported by a suite of simulation tools that can help predict system performance and accelerate the development cycle.

With its combination of performance, integration, and ease of use, the STGIPQ3H60T-HL from STMicroelectronics represents an ideal solution for designers seeking to enhance the efficiency and reliability of their motor drive systems without compromising on space or cost.

You May Also Be Interested in

Fairchild/ON Semiconductor
CD MOTOR DRIVER
Lowest to $6.0075
Panasonic
IC MOTOR DRIVER 10V-35V 34HSOP
Lowest to $1.5018
Texas Instruments
IC MTR DRV BIPLR 0-5.3V 24HTSSOP
Lowest to $5.6487
National Semiconductor (TI)
BRUSHLESS DC MOTOR CONTROLLER
Need more? Email Us
Fairchild/ON Semiconductor
BRUSH DC MOTOR CONTROLLER
Lowest to $0.3033
STMicroelectronics
IC MOTOR DRVR 12V-52V 24POWERDIP
Lowest to $8.6012
Fairchild/ON Semiconductor
STEPPER MOTOR CONTROLLER, 0.6A
Need more? Email Us
Allegro MicroSystems, LLC
IC MOTOR DRIVER 10SOIC
Lowest to $1.9466
ON Semiconductor
3PHASE MOTOR DRIVER / Motor Driver
Lowest to $2.9080

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4381 $66.0667
17+ $7.7441 $131.6497
26+ $7.5021 $195.0546
36+ $7.2602 $261.3672
47+ $7.0183 $329.8601
62+ $6.2920 $390.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess