EN
  • EN
  • DE
  • IT

STGIPS15C60T-H

Part No STGIPS15C60T-H
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Product Status Obsolete
Type IGBT
Configuration 3 Phase
Current 15 A
Voltage 600 V
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Package / Case 25-PowerDIP Module (0.993", 25.23mm)
Base Product Number STGIPS15
Other Names 497-15543-5,-497-15543-5,497-15543-5,497-STGIPS15C60T-H
Standard Package 11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1279068-STGIPS15C60T-H
Ultra Librarian 3D Model Ultra Librarian STGIPS15C60T-H CAD Model

Description

STGIPS15C60T-H - A Robust IGBT Intelligent Power Module from STMicroelectronics

The STGIPS15C60T-H is a cutting-edge Intelligent Power Module (IPM) designed and manufactured by STMicroelectronics, a global semiconductor leader. This module is part of the SLLIMM™ (Small Low-Loss Intelligent Molded Module) family, specifically the second series, and it offers a highly efficient, compact, and reliable solution for advanced motor drive applications such as those found in washing machines, fans, and other home appliances.

At the heart of the STGIPS15C60T-H is a three-phase inverter consisting of six IGBTs with an operational voltage of up to 600V, allowing it to handle a significant amount of power and voltage. The module is capable of providing a continuous collector current of 15A, with a low saturation voltage to minimize conduction losses, thereby enhancing overall system efficiency.

The IPM integrates a variety of features that make it exceptionally user-friendly and safe to use. It includes a built-in temperature sensor and over-current protection, which work together to prevent damage from overheating or excessive current conditions. Additionally, the module contains an Under-Voltage Lockout (UVLO) feature for both the high-side and low-side channels, ensuring the device operates within safe voltage levels.

One of the standout features of the STGIPS15C60T-H is its advanced input filter, which is designed to match the noise sensitivity of the system. This results in improved Electromagnetic Interference (EMI) performance, which is crucial for meeting regulatory standards and ensuring the reliability of the final product.

The module is housed in a highly insulated package that is optimized for excellent thermal performance and simplified circuit design. The package is designed to be easily mounted onto a heatsink, providing effective heat dissipation for enhanced durability and long-term reliability.

Overall, the STGIPS15C60T-H represents a powerful solution for designers looking to improve the performance and efficiency of their motor drive systems. Its integration of multiple protection features, along with its high power handling capabilities and EMI performance, make it an ideal choice for a wide range of applications.

You May Also Be Interested in

Powerex Inc.
MOD IPM L-SER 7PAC 600V 50A / Power Driver Module IGBT 3 Phase 600 V 50 A Power Module
Need more? Email Us
Powerex Inc.
MOD IPM 6-PAC L1 75A 600V / Power Driver Module IGBT 3 Phase 600 V 75 A Power Module
Need more? Email Us
ON Semiconductor
MOD IPM 3-PH INVERTER 29DIP / Power Driver Module IGBT 3 Phase 650 V 20 A 39-PowerDIP Module (1.413", 35.90mm), 29 Leads
Lowest to $21.6306
Powerex Inc.
MOD IPM L-SER 6PAC IPM 1200V 50A
Need more? Email Us
Powerex Inc.
MOD IPM L-SER 7PAC 1200V 50A
Need more? Email Us
Powerex Inc.
MOD IPM 6-PAC L1 50A 600V / Power Driver Module IGBT 3 Phase 600 V 50 A Power Module
Need more? Email Us
Fuji Electric
63.1W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $16.2986
Powerex Inc.
MOD IPM H-BRIDGE CHOPP 50A 600V
Need more? Email Us
ON Semiconductor
SPM3V 1200V V2 20A / Power Driver Module IGBT 3 Phase Inverter 1.2 kV 20 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $78.6793

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess