EN
  • EN
  • DE

STGP10M65DF2

Part No STGP10M65DF2
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 650V 10A TO-220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features IGBT Trench Field Stop 650 V 20 A 115 W Through Hole TO-220
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STGP10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935376-STGP10M65DF2
Ultra Librarian 3D Model Ultra Librarian STGP10M65DF2 CAD Model

Description

STGP10M65DF2 - High-Efficiency Power Transistor from STMicroelectronics

The STGP10M65DF2 is a state-of-the-art power transistor designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of the MDmesh™ DM2 series, which features fast-recovery diode characteristics. It is engineered to offer outstanding performance in a wide range of power applications, particularly in high-efficiency solutions where low power loss and high reliability are crucial.

Key Features

  • Breakdown Voltage: The STGP10M65DF2 boasts a high breakdown voltage of 650V, making it suitable for high-voltage applications and providing a reliable safety margin in various electrical environments.
  • Low On-Resistance: With an on-resistance of just 0.365 Ohm, this power transistor allows for efficient current flow, minimizing power losses and improving overall efficiency in power conversion systems.
  • Fast Recovery Diode: The inclusion of a fast-recovery diode ensures reduced switching losses, which is particularly beneficial in high-frequency circuits and contributes to the efficiency of the overall system.
  • Enhanced Switching Speed: The device is designed for fast switching, which is critical for reducing switching losses and improving the performance of power electronic converters.
  • High dv/dt Capability: With its high dv/dt ruggedness, the STGP10M65DF2 can withstand rapid voltage changes, making it ideal for applications with stringent reliability requirements.

Applications

The versatility of the STGP10M65DF2 makes it suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • Welding Equipment
  • Solar Inverters
  • Uninterruptible Power Supplies (UPS)
  • High-Frequency Converters

Package and Reliability

The STGP10M65DF2 is housed in a TO-220 package, which is widely used in the industry and known for its robustness and ease of handling. This package is designed for through-hole mounting, providing strong mechanical anchoring to the PCB, and is suitable for high-power and heat-dissipation applications. The device meets STMicroelectronics' high-reliability standards, ensuring long-term performance and stability across a wide range of operating conditions.

With its combination of high voltage capability, low on-resistance, fast switching, and rugged design, the STGP10M65DF2 from STMicroelectronics is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
IXYS
IGBT PT 600V 340A PLUS247
Need more? Email Us
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess