EN
  • EN
  • DE

STGP30NC60W

Part No STGP30NC60W
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 60A 200W TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 60A
Pulsed Collector Current 150A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 20A
Maximum Power Dissipation 200W
Total Switching Energy(Ets) 305μJ (on), 181μJ (off)
Input Type Standard
Gate Charge 102nC
Turn-on and Turn-off delay time 29.5ns/118ns
Testing Conditions 390V, 20A, 10 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 066384-STGP30NC60W
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGP30NC60W CAD Model

Description

The STGP30NC60W is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by the renowned semiconductor company, STMicroelectronics. This high-performance device is engineered to provide exceptional efficiency and reliability for a wide range of power applications. It is particularly well-suited for motor drives, uninterruptible power supplies (UPS), and power inverters used in solar energy systems.

Key Features

  • High Voltage Capability: The STGP30NC60W is capable of handling voltages up to 600V, making it suitable for high voltage applications.
  • High Current Rating: With a continuous collector current rating of 30A, this IGBT can handle significant power levels, making it ideal for high power density applications.
  • Low On-Voltage Drop (VCE(sat)): The device features a low saturation voltage, which reduces conduction losses and improves overall efficiency.
  • High-Speed Switching: The fast switching capability of the STGP30NC60W minimizes switching losses and enables operation at higher frequencies, which is beneficial for compact and efficient designs.
  • Co-Packaged Free Wheeling Diode: The inclusion of a co-packaged fast recovery diode ensures efficient and reliable operation during the freewheeling phase of operation.

Applications

  • Motor control systems
  • Power inverters for renewable energy sources
  • Uninterruptible power supplies (UPS)
  • Welding equipment
  • Inductive heating

Reliability and Performance

The STGP30NC60W is built with STMicroelectronics' advanced IGBT technology, which ensures a perfect balance between high efficiency and robustness. It is designed to withstand harsh operating conditions and provide a long operational life. The device also features a robust and resilient package that ensures excellent thermal performance and mechanical durability.

With its combination of high voltage and current capabilities, efficiency, and speed, the STGP30NC60W from STMicroelectronics is an excellent choice for designers looking to optimize their power conversion systems while ensuring reliability and performance.

You May Also Be Interested in

IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4842 $58.3578
22+ $5.3211 $117.0642
34+ $5.1548 $175.2632
47+ $4.9884 $234.4548
60+ $4.8221 $289.3260
81+ $4.3232 $350.1792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess