Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series PowerMESH
Packaging Tube
Part Status Obsolete(EOL)
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 25A
Current - Collector Pulsed (Icm) 50A
Vce(on) (Maximum) @ Vge, Ic 2.5V @ 15V, 7A
Power - Max 80W
Switching Energy 95μJ (on), 115μJ (off)
Input Type Standard
Gate Charge 35nC
Td (on/off) @ 25°C 18.5ns/72ns
Test Condition 390V, 7A, 10 Ohm, 15V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 1261037-STGP7NC60H
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STGP7NC60H
Introduction Date September 29, 2004
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STGP7NC60H CAD Model

Description

STGP7NC60H - IGBT from STMicroelectronics

The STGP7NC60H is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) produced by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This IGBT is designed to combine the high-efficiency traits of MOSFETs with the high-current and low-saturation-voltage capability of bipolar transistors, making it an ideal choice for a wide range of power applications.

Key Features

  • High Current Rating: The STGP7NC60H is capable of handling significant current, which makes it suitable for applications requiring high power density.
  • Low On-Voltage Drop (Vce(on)): This IGBT has a low on-state voltage drop, which contributes to its high efficiency, especially important in applications where power conservation is critical.
  • High Switching Speed: The device is designed with a fast switching speed, reducing switching losses and improving overall performance in high-frequency operations.
  • Robustness: The STGP7NC60H is built to withstand harsh conditions, ensuring reliability and longevity in a variety of applications.

Applications

The versatility of the STGP7NC60H allows it to be used in a broad array of applications, including:

  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • Motor control systems
  • Inductive heating
  • High-frequency converters

Product Specifications

The STGP7NC60H is encapsulated in a TO-220 package, which is widely used in commercial and industrial applications due to its robustness and heat dissipation capabilities. The device features a maximum collector-emitter voltage (Vces) of 600V, ensuring it can handle high voltage applications with ease. Additionally, the IGBT has a collector current rating of 7A, making it suitable for medium-power applications.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STGP7NC60H is manufactured with rigorous quality control processes and is designed to meet the stringent requirements of the industrial and power management sectors. Customers can trust in the reliability and performance of this IGBT, which is backed by STMicroelectronics' reputation for excellence in semiconductor solutions.

You May Also Be Interested in

Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR(Vces=600V,Vce(on)typ.=1.84V, @Vge=15V, Ic=30A) | IGBT 600V 52A 200W TO247AC
Lowest to $8.7227
ECAD model for IRG4PC50K
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 28A 100W TO247AC
Lowest to $3.1868
ECAD model for IRG4PC30KPBF
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE | IGBT 1200V 12A 89W TO220AB
Lowest to $5.0593
ECAD model for IRGB5B120KDPBF
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR(Vces=600V, Vce(on)typ.=2.27V, @Vge=15V, Ic=9.0A) | IGBT 600V 16A 60W TO220AB
Need more? Email Us
ECAD model for IRG4BC20K
IXYS
IGBT PT 1200V 22A TO-220-3
Need more? Email Us
ECAD model for IXGP12N120A3
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 140A 454W TO247AC
Lowest to $23.0602
ECAD model for IRGP4066DPBF
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE(Vces=600V, Vce(on)typ.=2.21V, @Vge=15V, Ic=16A) | IGBT 600V 28A 100W TO247AC
Lowest to $3.6557
ECAD model for IRG4PC30KD
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE(Vces=600V, Vce(on)typ.=2.15V, @Vge=15V, Ic=5.0A) | IGBT 600V 8.5A 38W DPAK
Lowest to $3.5044
ECAD model for IRG4RC10UD
Infineon Technologies
Fast IGBT in NPT-technology 40% lower Eoff compared to previous generation
Lowest to $2.3175
ECAD model for SGI02N120

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7625 $61.6875
80+ $1.4463 $115.7040
120+ $1.4010 $168.1200
170+ $1.3559 $230.5030
215+ $1.3106 $281.7790
290+ $1.1751 $340.7790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,100 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention