Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 14A
Pulsed Collector Current 18A
Collector-emitter saturation voltage(Max) 2.9V @ 15V, 3A
Maximum Power Dissipation 56W
Total Switching Energy(Ets) 32μJ (on), 24μJ (off)
Input Type Standard
Gate Charge 12nC
Turn-on and Turn-off delay time 6.7ns/46ns
Testing Conditions 390V, 3A, 10 Ohm, 15V
Reverse Recovery Time (trr) 23ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 140580-STGPL6NC60D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGPL6NC60D CAD Model

Description

The STGPL6NC60D is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) produced by STMicroelectronics, a leader in semiconductor solutions. This device is designed to combine the high-speed performance of a MOSFET with the high current and low saturation voltage capability of a bipolar transistor. The STGPL6NC60D is an ideal choice for a range of applications, including motor drives, uninterruptible power supplies (UPS), and power factor correction circuits.

Key Features

  • High Current Rating: The device is capable of handling high continuous currents, making it suitable for demanding power applications.
  • Low On-Voltage Drop (VCE(sat)): It offers a low saturation voltage, which reduces power dissipation and improves efficiency.
  • Fast Switching Speed: Its fast switching characteristics ensure minimal switching losses and are well-suited for high-frequency operations.
  • Co-Packaged with Free Wheeling Diode: The device comes with an integrated free-wheeling diode, providing a compact solution and simplifying circuit design.
  • High Ruggedness: It is engineered to withstand harsh conditions, ensuring reliability and a long operational life.

Applications

  • Motor Control Systems
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) Circuits
  • Inductive Heating
  • Switching Power Supplies

Technical Specifications

  • Maximum Ratings: The device can support a collector-emitter voltage (VCE) of up to 600V, and a continuous collector current (IC) at 25°C of 6A.
  • Package: The STGPL6NC60D is available in a TO-220 long leads package, which is suitable for through-hole mounting, providing ease of integration into various circuit designs.
  • Operating Temperature: It can operate within a junction temperature range of -40°C to +150°C, ensuring performance across a wide range of environmental conditions.

With its robust design and high-performance characteristics, the STGPL6NC60D from STMicroelectronics is a reliable and efficient solution for designers looking to improve their power management systems.

You May Also Be Interested in

Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
ECAD model for IRG4BC40W-S
IXYS
IGBT PT 650V 240A TO-264
Lowest to $52.9287
ECAD model for IXXK110N65B4H1
Infineon Technologies
IGBT 600V 12A 68W TO252-3
Need more? Email Us
ECAD model for SGD06N60BUMA1
Microchip Technology
IGBT 600V 43A 174W TO247
Need more? Email Us
ECAD model for APT20GT60BRDQ1G
IXYS
IGBT 1700V 24A 250W TO268
Lowest to $32.4836
ECAD model for IXGT24N170AH1
Fairchild/ON Semiconductor
IGBT, 14A, 600V, N-CHANNEL
Lowest to $1.8656
ECAD model for HGT1S7N60C3D
Fairchild/ON Semiconductor
IGBT, 20A, 320V, N-CHANNEL
Lowest to $2.2571
ECAD model for HGTP20N35G3VL
Microsemi Corporation
IGBT 1200V 88A 500W TO247
Lowest to $32.2233
ECAD model for APT40GR120B2SCD10
Infineon Technologies
IGBT TRENCH 600V 100A TO247AD
Need more? Email Us
ECAD model for AUIRGP4063D-E

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention