EN
  • EN
  • DE

STGW20IH125DF

Part No STGW20IH125DF
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 1250 V
Current - Collector (Ic) (Max) 40 A
Current - Collector Pulsed (Icm) 80 A
Vce(on) (Max) @ Vge, Ic 2.5V @ 15V, 15A
Power - Max 259 W
Switching Energy 410µJ (off)
Input Type Standard
Gate Charge 68 nC
Td (on/off) @ 25°C -/106ns
Test Condition 600V, 15A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247
Base Product Number STGW20
Other Names STGW20IH125DF,-497-14559-5,497-STGW20IH125DF,497-14559-5,497-14559-5
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277392-STGW20IH125DF
Ultra Librarian 3D Model Ultra Librarian STGW20IH125DF CAD Model

Description

The STGW20IH125DF is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) produced by the renowned semiconductor manufacturer, STMicroelectronics. This IGBT is designed to meet the needs of a wide range of high-efficiency applications, offering an excellent balance of switching performance and on-state behavior, which is crucial for high-speed and energy-efficient operation.

With a maximum collector-emitter voltage of 1200V and a continuous collector current of 20A at 25°C, the STGW20IH125DF is capable of handling high power levels, making it suitable for use in applications such as motor drives, uninterruptible power supplies (UPS), solar inverters, and welding equipment. Its high switching frequency and low conduction losses are attributed to the advanced "Field Stop" trench technology that STMicroelectronics has integrated into this IGBT.

One of the key features of the STGW20IH125DF is its short-circuit withstand time, rated at 10 microseconds, providing robustness and reliability when unexpected overcurrent conditions occur. Additionally, it has a low gate charge and low VCE(sat), which reduces power dissipation and improves overall efficiency.

The device comes in a TO-247 long leads package, offering excellent thermal performance and making it easy to mount on a heat sink for effective heat dissipation. The package is designed to handle the tough environmental and mechanical conditions typical of industrial applications.

As part of STMicroelectronics' commitment to environmental sustainability, the STGW20IH125DF is manufactured with no use of environmentally sensitive materials and is fully RoHS compliant. This ensures that it meets the latest international environmental standards and can be used in green energy applications.

In summary, the STGW20IH125DF from STMicroelectronics is a robust and efficient IGBT that offers a combination of high power handling, fast switching speeds, and low losses. Its advanced features and compliance with environmental standards make it an ideal choice for designers looking to create reliable and energy-efficient power management systems.

You May Also Be Interested in

WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
Renesas Electronics America
IGBT
Need more? Email Us
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
IXYS
IGBT PT 600V 340A PLUS247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3927 $50.8905
36+ $2.7838 $100.2168
56+ $2.6968 $151.0208
77+ $2.6098 $200.9546
100+ $2.5228 $252.2800
133+ $2.2618 $300.8194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 445 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess