EN
  • EN
  • DE

MK22FX512VMC12

Part No MK22FX512VMC12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 512KB FLASH 121MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)
Manufacturer NXP
Series Kinetis K20
Package Tray
Part Status Not For New Designs
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 64
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 38x16b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 121-LFBGA
Case / Package 121-MAPBGA (8x8)
Family Name MK22FX512
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 348
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884977-MK22FX512VMC12
Ultra Librarian 3D Model Ultra Librarian MK22FX512VMC12 CAD Model

Description

Introducing the NXP MK22FX512VMC12 Microcontroller

The NXP MK22FX512VMC12 is a high-performance microcontroller designed to meet the demanding needs of modern embedded systems. This robust MCU is part of the Kinetis K series and is built on the ARM Cortex-M4 core, providing users with a perfect blend of power efficiency and processing capability.

At the heart of the MK22FX512VMC12 lies a 32-bit ARM Cortex-M4 CPU with a floating-point unit (FPU), which operates at speeds of up to 120 MHz. This processor core is supported by 512KB of flash memory and 128KB of SRAM, offering ample space for complex applications and buffering data. The MCU also includes a rich set of peripheral interfaces, including multiple UARTs, SPIs, I2Cs, and CAN interfaces, making it highly versatile for a wide range of applications.

For those concerned with connectivity, the MK22FX512VMC12 does not disappoint. It features USB 2.0 Full-speed and Low-speed On-The-Go (OTG) capabilities, allowing for easy integration with USB-based systems. Moreover, its flexible memory options are complemented by an array of digital and analog modules, including a 16-bit ADC with configurable resolution, a 12-bit DAC, and multiple flexible timers, which are invaluable for precision control tasks.

Security is a top priority in today's connected world, and the MK22FX512VMC12 addresses this with its hardware encryption support. The inclusion of a Cryptographic Acceleration and Assurance Module (CAAM) ensures secure data transfer and storage, which is critical for applications dealing with sensitive information.

Developers will appreciate the ease of programming and debugging provided by the integrated JTAG interface, as well as the support for NXP's comprehensive suite of development tools. The MCU is also supported by a range of third-party development environments, making it a flexible choice for a variety of projects.

The NXP MK22FX512VMC12 is an excellent choice for applications requiring a balance between performance and power consumption, such as industrial control, medical devices, smart metering, and IoT endpoints. With its robust feature set and flexible interfacing options, this microcontroller stands ready to power the next generation of smart, connected devices.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2851 $72.5702
4+ $29.7724 $119.0896
6+ $28.8420 $173.0520
8+ $27.9116 $223.2928
10+ $26.9812 $269.8120
13+ $24.1901 $314.4713
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 964 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess