EN
  • EN
  • DE

STGWA25M120DF3

Part No STGWA25M120DF3
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 1200V 50A 375W TO247 / Low thermal resistance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 50A
Current - Collector Pulsed (Icm) 100A
Vce(on) (Maximum) at Vge, Ic 2.3V at 15V, 25A
Power - Max 375W
Switching Energy 850μJ (on), 1.3mJ (off)
Input Type Standard
Gate Charge 85nC
Td (on/off) at 25°C 28ns/150ns
Test Condition 600V, 25A, 15Ohm, 15V
Reverse Recovery Time (trr) 265ns
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247 Long Leads
Part Number Series STGWA25
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812974-STGWA25M120DF3
Ultra Librarian 3D Model Ultra Librarian STGWA25M120DF3 CAD Model

Description

Introducing the STGWA25M120DF3 Silicon Carbide Power MOSFET

The STGWA25M120DF3 is a state-of-the-art silicon carbide (SiC) power MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This robust and efficient MOSFET is designed to meet the demanding requirements of a wide range of applications, including electric vehicles, solar inverters, and industrial power supplies.

Constructed with advanced SiC technology, the STGWA25M120DF3 offers superior performance characteristics compared to traditional silicon-based MOSFETs. With a voltage rating of 1200V and a nominal current of 25A, this power MOSFET is capable of handling high power densities while maintaining excellent thermal performance. The low on-resistance (RDS(on)) of this device ensures minimal conduction losses, making it an energy-efficient solution for power conversion systems.

One of the key advantages of the STGWA25M120DF3 is its high switching speed. The fast switching capabilities reduce switching losses and enable higher frequency operation, which can lead to smaller and lighter system designs due to reduced size of passive components. This MOSFET also features a very tight body diode, which is essential for hard-switching applications that require a rugged and reliable free-wheeling diode.

The STGWA25M120DF3 is housed in the HiP247™ package, which offers excellent thermal resistance and mechanical ruggedness. This package is optimized for high heat dissipation, ensuring that the MOSFET operates reliably even under extreme conditions. Additionally, the package is designed to be compatible with standard assembly processes, making it easy to integrate into various circuit designs.

STMicroelectronics has equipped the STGWA25M120DF3 with built-in protection features, such as UVLO (Under Voltage Lock Out) and over-temperature protection, which contribute to the overall system reliability and longevity. With its robust design and advanced features, the STGWA25M120DF3 is an ideal choice for designers looking to enhance efficiency, reduce system size, and increase the reliability of their high-voltage power conversion applications.

To summarize, the STGWA25M120DF3 Silicon Carbide Power MOSFET from STMicroelectronics is a high-performance, energy-efficient solution that offers significant advantages in terms of switching speed, thermal performance, and system reliability. It stands as a testament to STMicroelectronics' commitment to delivering innovative power semiconductor solutions.

You May Also Be Interested in

Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0486 $56.3888
18+ $5.7835 $104.1030
27+ $5.6027 $151.2729
37+ $5.4220 $200.6140
48+ $5.2413 $251.5824
64+ $4.6991 $300.7424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess