EN
  • EN
  • DE

STGWA40H120DF2

Part No STGWA40H120DF2
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description TRENCH GATE IGBT TO247 PKG / Very fast recovery antiparallel diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 80A
Current - Collector Pulsed (Icm) 160A
Vce(on) (Maximum) at Vge, Ic 2.6V at 15V, 40A
Power - Max 468W
Switching Energy 1mJ (on), 1.32mJ (off)
Input Type Standard
Gate Charge 158nC
Td (on/off) at 25°C 18ns/152ns
Test Condition 600V, 40A, 10Ohm, 15V
Reverse Recovery Time (trr) 488ns
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247-3
Part Number Series STGWA40
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812562-STGWA40H120DF2
Ultra Librarian 3D Model Ultra Librarian STGWA40H120DF2 CAD Model

Description

The STGWA40H120DF2 is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) developed by STMicroelectronics, designed to offer superior switching performance and high robustness for a wide range of power applications. This device is part of the advanced Trench Gate Field-Stop IGBTs, which are known for their exceptional efficiency and reliability.

Key Features

  • High Current Capability: With a maximum continuous collector current of 40A at 25°C, this IGBT can handle significant power levels, making it suitable for demanding applications.
  • High Voltage Rating: A collector-emitter voltage (V<sub>CE) rating of 1200V provides a comfortable margin for applications with high voltage requirements.
  • Low On-State Voltage Drop (V<sub>CE(sat)): This parameter is minimized to ensure lower conduction losses and improved efficiency during operation.
  • Short-Circuit Withstand Time: The device is capable of withstanding short-circuit conditions for a specified time, enhancing its robustness and reliability in the field.
  • Co-Packaged Diode: The inclusion of a free-wheeling diode in the package reduces component count and simplifies circuit design.

Applications

The STGWA40H120DF2 is ideal for a variety of high-performance applications, including:

  • Uninterruptible Power Supplies (UPS)
  • High-performance inverters for motor drives
  • Power factor correction circuits
  • Welding equipment
  • Inductive heating systems
  • Solar inverters

Advanced Technology

STMicroelectronics has integrated its advanced Trench Gate Field-Stop technology into the STGWA40H120DF2, which provides lower conduction and switching losses. This technology, combined with the device's optimized turn-off energy, results in improved overall efficiency and thermal performance. The device's fast recovery diode is specifically designed to handle high-frequency operations, making it an excellent choice for modern high-efficiency power electronic systems.

Package and Quality

Encased in a TO-247 long leads package, the STGWA40H120DF2 ensures excellent thermal performance and ease of mounting on heat sinks. STMicroelectronics' commitment to quality is reflected in the rigorous testing and reliability measures applied to each IGBT, ensuring that customers receive a product that meets the highest industry standards for performance and durability.

You May Also Be Interested in

Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 238 W Through Hole TO-247-3
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 80 A 333 W Through Hole PG-TO247-3-1
Need more? Email Us
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6158 $52.3160
47+ $2.1463 $100.8761
73+ $2.0793 $151.7889
100+ $2.0122 $201.2200
129+ $1.9451 $250.9179
173+ $1.7439 $301.6947
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,850 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess