EN
  • EN
  • DE

STGWT60H65FB

Part No STGWT60H65FB
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 650V 80A 375W TO3P-3L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features IGBT Trench Field Stop 650 V 80 A 375 W Through Hole TO-3P
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-3P-3, SC-65-3
Case / Package TO-3P
Family Name STGWT60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-14233-5, -497-14233-5
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898013-STGWT60H65FB
Ultra Librarian 3D Model Ultra Librarian STGWT60H65FB CAD Model

Description

STGWT60H65FB - Advanced Trench Gate Field-Stop IGBT

The STGWT60H65FB, crafted by STMicroelectronics, stands as a cutting-edge trench gate field-stop IGBT, designed to deliver superior efficiency and performance in a wide range of power applications. This IGBT is part of STMicroelectronics' advanced power technology line, which is renowned for its high efficiency, reliability, and ease of integration.

With a maximum collector-emitter voltage of 650V and a continuous collector current of 60A at 25°C, the STGWT60H65FB is capable of handling high power densities while maintaining a low on-state voltage drop. This translates into reduced conduction losses, making it an ideal choice for applications such as motor drives, uninterruptible power supplies (UPS), solar inverters, and welding equipment.

The device's trench gate and field-stop structure not only enhance its performance but also improve its switching characteristics. It boasts a low turn-off switching energy (Eoff) which aids in minimizing switching losses and enhancing overall system efficiency. Furthermore, the STGWT60H65FB features a co-packaged freewheeling diode with a low forward voltage drop, providing additional efficiency benefits in hard-switching applications.

Engineered with robustness in mind, the STGWT60H65FB has a high short-circuit withstand time, offering designers a reliable component that can cope with demanding conditions. Its maximum junction temperature of 175°C provides a significant thermal margin for various operating environments.

STMicroelectronics has packaged the STGWT60H65FB in a TO-247 long leads package, which is widely used in the industry and known for its excellent thermal performance. This package ensures that the device can be easily integrated into a variety of circuit designs while providing exceptional heat dissipation, which is critical for maintaining performance and prolonging the lifespan of the IGBT.

In summary, the STGWT60H65FB from STMicroelectronics is an exceptional power semiconductor device that combines state-of-the-art technology with high efficiency, reliability, and thermal performance. It is a perfect choice for designers looking to optimize their power conversion systems and achieve superior performance in their applications.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8214 $59.2494
50+ $2.3151 $115.7550
78+ $2.2428 $174.9384
107+ $2.1704 $232.2328
138+ $2.0981 $289.5378
185+ $1.8810 $347.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,338 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess