EN
  • EN
  • DE

STGY40NC60VD

Part No STGY40NC60VD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 80A 260W MAX247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 80A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 40A
Maximum Power Dissipation 260W
Total Switching Energy(Ets) 330μJ (on), 720μJ (off)
Input Type Standard
Gate Charge 214nC
Turn-on and Turn-off delay time 43ns/140ns
Testing Conditions 390V, 40A, 3.3 Ohm, 15V
Reverse Recovery Time (trr) 44ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package MAX247
Win Source Part Number 037401-STGY40NC60VD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Alternative Energy, Industrial
Ultra Librarian 3D Model Ultra Librarian STGY40NC60VD CAD Model

Description

The STGY40NC60VD is a high-performance Insulated Gate Bipolar Transistor (IGBT) manufactured by STMicroelectronics, a leader in semiconductor solutions. This IGBT is designed to combine the high-speed performance of a MOSFET with the high voltage and current handling capabilities of a bipolar transistor. It is particularly suited for applications that require efficient energy conversion, such as power supplies, motor drives, and lighting systems.

Key Features

  • Voltage & Current: The STGY40NC60VD offers a collector-emitter voltage (VCE) of 600V and a continuous collector current (IC) of 40A, making it suitable for handling high-power applications.
  • Low On-Voltage Drop (VCE(sat)): The low on-voltage drop reduces conduction losses and improves overall efficiency, which is crucial for energy-sensitive designs.
  • High-Speed Switching: With a maximum operating frequency of 20 kHz, this IGBT can switch rapidly, which is beneficial for applications requiring fast switching performance, such as inverter circuits.
  • Co-Packaged Diode: The device includes a co-packaged fast recovery diode, which provides protection against reverse voltage transients and reduces component count in circuit designs.
  • Robustness: The STGY40NC60VD is designed for ruggedness and reliability, with features that protect against overcurrent and overtemperature conditions.

Applications

The versatility of the STGY40NC60VD IGBT allows it to be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Welding Equipment
  • Inductive Heating
  • High-Frequency Converters

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STGY40NC60VD IGBT is built to meet the stringent standards required for industrial and commercial applications, ensuring both performance and longevity.

Environmental Considerations

The STGY40NC60VD is designed with environmental impact in mind. It complies with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment, making it an environmentally friendly choice for designers and manufacturers.

You May Also Be Interested in

ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $2.9014
Infineon Technologies
IGBT Trench 650 V 80 A 230 W Through Hole PG-TO247-3
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Lowest to $6.5388
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 455 W Through Hole TO-247-4
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess