EN
  • EN
  • DE

STGYA120M65DF2AG

Part No STGYA120M65DF2AG
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT / IGBT Trench Field Stop 650 V 160 A 625 W Through Hole MAX247™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series M
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 160 A
Current - Collector Pulsed (Icm) 360 A
Vce(on) (Max) @ Vge, Ic 2.15V @ 15V, 120A
Power - Max 625 W
Switching Energy 1.8mJ (on), 4.41mJ (off)
Input Type Standard
Gate Charge 420 nC
Td (on/off) @ 25°C 66ns/185ns
Test Condition 400V, 120A, 4.7Ohm, 15V
Reverse Recovery Time (trr) 202 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package MAX247™
Base Product Number STGYA120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names STGYA120M65DF2AG-ND,497-18640
Standard Package 600
Win Source Part Number 986196-STGYA120M65DF2AG
Ultra Librarian 3D Model Ultra Librarian STGYA120M65DF2AG CAD Model

Description

STGYA120M65DF2AG - STMicroelectronics

The STGYA120M65DF2AG is a state-of-the-art power MOSFET presented by STMicroelectronics, a leader in the semiconductor industry. This device is specifically designed to deliver high efficiency and reliability for a wide range of power applications. With its advanced technology, the STGYA120M65DF2AG offers a perfect solution for designers looking to optimize their power management systems.

Key Features

  • Voltage Rating: The STGYA120M65DF2AG is rated for a maximum drain-source voltage (VDS) of 650V, making it suitable for high-voltage applications.
  • Current Capacity: It can handle a continuous drain current (ID) of 120A, providing robust performance for heavy-duty operations.
  • Low On-Resistance: With an extremely low on-resistance (RDS(on)) of 65mΩ, this MOSFET ensures minimal power loss and improves overall efficiency.
  • Fast Switching: The fast-switching capability of this device reduces switching losses and enhances performance in high-frequency circuits.
  • High-Temperature Operation: Capable of operating at high temperatures, the STGYA120M65DF2AG maintains its performance even under thermal stress.

Applications

The STGYA120M65DF2AG is ideal for a variety of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • Uninterruptible Power Supplies (UPS)
  • High-Efficiency DC-DC Converters
  • Motor Drives and Inverters

Quality and Reliability

Built with STMicroelectronics' commitment to quality, the STGYA120M65DF2AG MOSFET is manufactured to meet the highest standards of robustness and reliability. It is designed to withstand challenging environmental conditions, ensuring long-term stability and performance in your electronic projects.

Whether you are developing power supplies, motor controls, or any high-performance power conversion systems, the STGYA120M65DF2AG from STMicroelectronics is an excellent choice that combines efficiency, durability, and high power density in a compact form factor.

You May Also Be Interested in

IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
Infineon Technologies
IGBT
Lowest to $12.0770
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess