EN
  • EN
  • DE

STH12N120K5-2AG

Part No STH12N120K5-2AG
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description AUTOMOTIVE-GRADE N-CHANNEL 1200
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203337-STH12N120K5-2AG
Win Source Part Number Cross
Manufacturer STMicroelectronics
Category Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series MDmesh™ K5
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 1200 V
Current - Continuous Drain (Id) @ 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Ultra Librarian 3D Model Ultra Librarian STH12N120K5-2AG CAD Model

Description

STH12N120K5-2AG - N-channel 1200 V, 0.52 Ohm typ., 12 A MDmesh K5 Power MOSFET in a TO-220FP package by STMicroelectronics

The STH12N120K5-2AG is a state-of-the-art N-channel Power MOSFET, brought to the market by STMicroelectronics, a leader in semiconductor solutions. This device is a part of the MDmesh™ K5 series, which is well-known for its high voltage threshold and energy-efficient performance. It is designed to meet the rigorous demands of power electronics applications, providing a combination of low on-resistance and high switching speed.

With a drain-source voltage (V<sub>DS) of 1200 V, the STH12N120K5-2AG ensures robust operation in high voltage environments, making it an ideal choice for applications such as switch mode power supplies (SMPS), lighting, welding, and high-performance inverters. The device's 0.52 Ohm typical on-resistance (R<sub>DS(on)) contributes to reduced conduction losses, improving overall system efficiency.

Capable of handling a continuous drain current (I<sub>D) of 12 A, this Power MOSFET can manage significant power without compromising performance. It is housed in a TO-220FP package, which is widely recognized for its ability to provide excellent thermal performance and ease of mounting on a printed circuit board (PCB).

The STH12N120K5-2AG also incorporates advanced MDmesh™ K5 technology, which utilizes a proprietary vertical structure that enhances the device's ability to handle high voltages while minimizing on-state resistance and dynamic losses. This technology is particularly beneficial in applications requiring high efficiency and power density.

Furthermore, the device offers a fast recovery diode, which is crucial for high-speed switching operations. This feature ensures that the STH12N120K5-2AG can switch off quickly, reducing energy waste and improving reliability. The MOSFET's body diode characteristics are optimized to withstand hard commutation and minimize reverse recovery time (t<sub>rr).

In summary, the STH12N120K5-2AG from STMicroelectronics is a high-performance, energy-efficient N-channel Power MOSFET that is suitable for a wide range of high voltage applications. Its robust package, combined with cutting-edge technology, provides a reliable and cost-effective solution for power management challenges.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8699 $64.3495
11+ $10.5601 $116.1611
17+ $10.2300 $173.9100
24+ $9.9000 $237.6000
31+ $9.5700 $296.6700
41+ $8.5800 $351.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess