EN
  • EN
  • DE

STH140N6F7-2

Part No STH140N6F7-2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 80A H2PAK-2  /  N-Channel 60 V 80A (Tc) 158W (Tc) Surface Mount H2Pak-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series DeepGATE™, STripFET™ VII
Package Tape & Reel
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 3mOhm @ 40A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 40 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 2700 pF @ 25 V
Power Dissipation (Max) 158W (Tc)
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package H2Pak-2
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Base Product Number STH140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names STH140N6F7-2-ND,497-16314-6,497-16314-1,497-16314-2
Standard Package 1,000
Win Source Part Number 1096891-STH140N6F7-2
Ultra Librarian 3D Model Ultra Librarian STH140N6F7-2 CAD Model

Description

  

STH140N6F7-2 Power MOSFET by STMicroelectronics

  

The STH140N6F7-2 is a high-performance N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This Power MOSFET is part of their STripFET™ F7 series, which is renowned for its low on-resistance and low gate charge, making it an ideal choice for high-efficiency power management applications.

  

Key Features

  
        
  • Type: N-channel
  •     
  • Maximum Continuous Drain Current (ID): 80 A
  •     
  • Drain-source Voltage (VDSS): 60 V
  •     
  • Gate-source Voltage (VGS): ±20 V
  •     
  • On-resistance (RDS(on)): 6.3 mΩ typ.
  •     
  • Input Capacitance (Ciss): 4490 pF
  •     
  • Total Gate Charge (Qg): 84 nC
  •     
  • Package: H2PAK-2
  •   
  

Applications

  

The STH140N6F7-2 is suitable for a wide range of applications, including but not limited to:

  
        
  • Switching regulators
  •     
  • Switching converters
  •     
  • Motor drivers
  •     
  • Power management in computing and telecommunications
  •   
  

Performance and Efficiency

  

The STH140N6F7-2 Power MOSFET is engineered for high-efficiency power conversion. Its low on-resistance minimizes conduction losses, while the optimized gate charge ensures fast switching performance, reducing switching losses. This balance of features makes it an excellent choice for designers looking to improve the energy efficiency of their systems.

  

Reliability and Robustness

  

STMicroelectronics has designed the STH140N6F7-2 with reliability in mind. The device is rated for operation at junction temperatures up to 175°C, ensuring stable performance even under high thermal conditions. Additionally, it is 100% avalanche tested, guaranteeing robustness in applications where the MOSFET may be subjected to high-energy pulses.

  

Environmental Compliance

  

The STH140N6F7-2 is compliant with the European Union's Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in environmentally-sensitive applications and contributing to the global effort of reducing the environmental impact of electronic components.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess