EN
  • EN
  • DE

STH140N6F7-6

Part No STH140N6F7-6
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series STripFET™
Package Tape & Reel
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 3.2mOhm @ 40A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 55 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 3100 pF @ 25 V
Power Dissipation (Max) 158W (Tc)
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package H2PAK-6
Package / Case TO-263-7, D²Pak (6 Leads + Tab)
Base Product Number STH140
Other Names 497-16971-2,497-16971-6,497-16971-1
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277993-STH140N6F7-6
Ultra Librarian 3D Model Ultra Librarian STH140N6F7-6 CAD Model

Description

STH140N6F7-6 Power MOSFET by STMicroelectronics

The STH140N6F7-6 is a high-performance N-channel Power MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and solutions. This MOSFET is part of the STripFET™ F7 series, which is renowned for its low on-resistance and low gate charge, making it an excellent choice for a wide range of applications that demand high efficiency and power density.

With its advanced technology, the STH140N6F7-6 offers an outstanding R<sub>DS(on) value of just 6 mΩ at a gate voltage of 10V, significantly reducing conduction losses and improving overall system efficiency. This feature, combined with a maximum continuous drain current (I<sub>D) of 100A, makes it an ideal solution for high-current circuits.

One of the key benefits of the STH140N6F7-6 is its robustness. It is designed to withstand high energy pulses in the avalanche and commutation modes, ensuring reliability and longevity in harsh environments. Moreover, this MOSFET is 100% avalanche tested, which is a testament to its durability and performance consistency.

The STH140N6F7-6 is housed in a TO-247 package, which is widely used in the industry and known for its ability to handle high power levels and provide excellent thermal performance. The package's design also facilitates easy mounting on a heatsink, further enhancing its thermal management capabilities.

Applications for the STH140N6F7-6 are diverse and include, but are not limited to, Switch Mode Power Supplies (SMPS), DC-DC converters, motor control, and automotive systems. Its efficiency and power handling characteristics make it a go-to component for engineers looking to optimize their power management designs.

In summary, the STH140N6F7-6 from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it a solid choice for designers who require a high-performing Power MOSFET in a robust package.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess