EN
  • EN
  • DE

STH320N4F6-6

Part No STH320N4F6-6
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 200A H2PAK-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 40 V 200A (Tc) 300W (Tc) Surface Mount H2PAK-6
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, DeepGATE™, STripFET™ VI
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-263-7, D2Pak (6 Leads + Tab)
Case / Package H2PAK-6
Family Name STH320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-13838-1, 497-13838-6, 497-13838-1, 497-13838-2, -497-13838-6, -497-13838-2
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898017-STH320N4F6-6
Ultra Librarian 3D Model Ultra Librarian STH320N4F6-6 CAD Model

Description

The STH320N4F6-6 is a robust and high-performance N-channel Power MOSFET designed and manufactured by STMicroelectronics, one of the industry leaders in semiconductor solutions. This power MOSFET is part of STMicroelectronics' STripFET F6 series, known for its low on-resistance and low gate charge, making it a highly efficient component for a wide range of applications.

Key Features

  • Low On-Resistance: The device features an extremely low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications such as high-efficiency converters and power management systems.
  • High Current Capability: With a continuous drain current (I<sub>D) of 100 A, the STH320N4F6-6 can handle high current loads, making it suitable for demanding power applications.
  • High Switching Performance: The low gate charge (Q<sub>g) and optimized capacitance profile enable fast switching performance, which is critical for reducing switching losses in power conversion systems.
  • 100% Avalanche Tested: Ensuring reliability and robustness, each device is tested for avalanche ruggedness, providing confidence in its ability to withstand tough conditions.
  • Enhanced Thermal Performance: The package design allows for excellent thermal performance, ensuring the device operates within its temperature range even under high power conditions.

Applications

The versatility of the STH320N4F6-6 makes it an ideal choice for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor control applications
  • Power management circuits
  • LED lighting solutions
  • Automotive applications

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STH320N4F6-6 is no exception, meeting stringent quality standards and providing the reliability expected from a leading semiconductor manufacturer. With its exceptional performance and durability, the STH320N4F6-6 is an excellent choice for designers looking to enhance the efficiency and longevity of their power systems.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1613 $51.4839
8+ $14.0811 $112.6488
11+ $13.6410 $150.0510
16+ $13.2010 $211.2160
20+ $12.7610 $255.2200
27+ $11.4409 $308.9043
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,198 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess