EN
  • EN
  • DE

STI200N6F3

Part No STI200N6F3
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 120A I2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 60 V 120A (Tc) 330W (Tc) Through Hole I2PAK (TO-262)
Manufacturer STMicroelectronics
Series STripFET™
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-262-3 Long Leads, I2Pak, TO-262AA
Case / Package I2PAK (TO-262)
Family Name STI200N
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898022-STI200N6F3
Ultra Librarian 3D Model Ultra Librarian STI200N6F3 CAD Model

Description

The STI200N6F3 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor technology. This MOSFET is part of the STripFET™ III series, which is renowned for its low on-resistance and high switching performance. The device is designed to handle a continuous current of up to 120A, making it suitable for a wide range of high-power applications.

With a drain-source voltage (V<sub>DS) rating of 60V, the STI200N6F3 is optimized for use in applications that require efficient power management and high reliability. The MOSFET's low on-resistance of just 0.0035 Ohm minimizes conduction losses, enhancing overall system efficiency. This feature, combined with its high current capability, makes it an excellent choice for power supplies, DC-DC converters, motor control circuits, and other power-intensive applications.

The STI200N6F3 is available in multiple package types, including TO-220, TO-220FP, and D2PAK, offering flexibility for various design requirements. The TO-220 package is well-known for its robustness and ease of mounting, while the TO-220FP provides an isolated variant for applications that require electrical isolation between the MOSFET and its heatsink. The D2PAK package is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained designs.

Key features of the STI200N6F3 include a low gate charge (Q<sub>g), which reduces switching losses, and a low threshold voltage (V<sub>th), which ensures that the MOSFET can be driven at lower gate voltages. This makes the device compatible with low-voltage drive circuits and microcontroller interfaces.

STMicroelectronics' commitment to environmental sustainability is evident in the STI200N6F3, as it is compliant with the European Union's Restriction of Hazardous Substances (RoHS) directive. This ensures that the MOSFET is free from lead and other hazardous materials, making it a more environmentally friendly choice for electronic designs.

In summary, the STI200N6F3 from STMicroelectronics is a high-efficiency, robust N-channel Power MOSFET that offers designers a combination of performance, flexibility, and environmental responsibility, suitable for a broad range of high-power applications.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess