EN
  • EN
  • DE

SG2023DW

Part No SG2023DW
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr Microchip Technology
Package Tube
Transistor Type 7 NPN Darlington
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 95V
Vce Saturation (Max) @ Ib, Ic 1.6V @ 500µA, 350mA
DC Current Gain (hFE) (Min) @ Ic, Vce 1000 @ 350mA, 2V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number SG2023
Other Names 150-SG2023DW
Standard Package 46
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278715-SG2023DW
Ultra Librarian 3D Model Ultra Librarian SG2023DW CAD Model

Description

Introducing the SG2023DW from Microchip Technology

The SG2023DW is a state-of-the-art product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This innovative component is designed to cater to the evolving needs of modern electronics, offering unparalleled performance, reliability, and flexibility.

Key Features

  • High Performance: The SG2023DW delivers top-notch performance, ensuring that your applications run smoothly and efficiently. Its advanced architecture is optimized for high-speed data processing, making it an ideal choice for demanding applications.
  • Low Power Consumption: With the growing emphasis on energy efficiency, the SG2023DW has been engineered to minimize power consumption, thereby extending the battery life of portable devices and reducing the environmental impact of electronic products.
  • Robust Security: Security is a paramount concern in today's interconnected world. The SG2023DW incorporates robust security features to protect sensitive data and prevent unauthorized access, ensuring peace of mind for both developers and end-users.

Applications

The versatility of the SG2023DW makes it suitable for a wide range of applications. From industrial automation and automotive systems to consumer electronics and IoT devices, this product can be the backbone of numerous innovative solutions.

Quality and Support

Microchip Technology is committed to delivering high-quality products. The SG2023DW is no exception, having undergone rigorous testing to meet the industry's highest standards. Additionally, Microchip provides exceptional customer support, with a wealth of resources such as datasheets, technical documentation, and application notes to assist developers in integrating the SG2023DW into their projects.

Conclusion

Whether you're designing a complex industrial system or a simple consumer gadget, the SG2023DW from Microchip Technology offers the performance, efficiency, and security you need. With its robust feature set and Microchip's renowned support, the SG2023DW is set to be a cornerstone in the next generation of electronic innovations.

You May Also Be Interested in

Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Diodes Incorporated
Need more? Email Us
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess