EN
  • EN
  • DE

SCH2102-TL-E

Part No SCH2102-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description BIP PNP+PNP 0.5A 12V / Bipolar (BJT) Transistor Array 2 PNP (Dual) 12V 500mA 490MHz 400mW Surface Mount 6-SCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Transistor Type 2 PNP (Dual)
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 12V
Vce Saturation (Max) @ Ib, Ic 300mV @ 10mA, 200mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 300 @ 10mA, 2V
Power - Max 400mW
Frequency - Transition 490MHz
Mounting Type Surface Mount
Package / Case 6-SMD, Flat Leads
Supplier Device Package 6-SCH
Base Product Number SCH2102
Standard Package 5,000 pcs
ECCN EAR99
HTSUS 0000.00.0000
Win Source Part Number 893841-SCH2102-TL-E
Ultra Librarian 3D Model Ultra Librarian SCH2102-TL-E CAD Model

Description

The SCH2102-TL-E is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This product is engineered to provide efficient and reliable operation in a variety of electronic applications, making it a versatile choice for designers and engineers.

Key Features

  • Low On-Resistance: The SCH2102-TL-E boasts a low on-resistance, which minimizes power loss and improves efficiency in electronic circuits.
  • High-Speed Switching: With its capability for high-speed switching, this IC is ideal for applications requiring fast transition times.
  • Low Gate Charge: The reduced gate charge ensures lower switching losses and is beneficial for high-frequency operations.
  • Voltage Rating: It is designed to handle a specific range of voltages, making it suitable for a wide array of power management tasks.
  • Compact Package: The SCH2102-TL-E comes in a compact package, allowing for space-saving designs in dense PCB layouts.

Applications

This product is commonly used in a range of applications, including but not limited to:

  • Power supply circuits
  • DC-DC converters
  • Motor control units
  • LED lighting systems
  • Computing and data storage systems

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability. The SCH2102-TL-E is built to meet rigorous industry standards, ensuring long-term performance and stability in your products. Customers can rely on this IC for consistent operation over its intended lifespan.

Environmental Compliance

The SCH2102-TL-E is compliant with environmental regulations, including RoHS (Restriction of Hazardous Substances), which makes it an environmentally friendly choice for manufacturers looking to create sustainable products.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5258 $61.0320
95+ $1.2520 $118.9400
145+ $1.2128 $175.8560
200+ $1.1735 $234.7000
255+ $1.1342 $289.2210
345+ $1.0176 $351.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,440 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess