EN
  • EN
  • DE

STI32N65M5

Part No STI32N65M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 24A I2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 24A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 72nC @ 10V
Max Input Capacitance 3320pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 119 mOhm @ 12A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package I2PAK
Dimension TO-262-3 Long Leads, I2Pak, TO-262AA
Win Source Part Number 066396-STI32N65M5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STI32N65M5 CAD Model

Description

The STI32N65M5 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to meet the demanding requirements of high-efficiency power conversion and switching applications.

Key Features

  • Advanced Technology: Built on STMicroelectronics' advanced MDmesh™ V technology, the STI32N65M5 offers an optimal trade-off between on-resistance, switching speed, and gate charge.
  • High Voltage Capability: With a maximum drain-source voltage (V<sub>DS) of 650V, this MOSFET is suitable for a broad range of applications that require high voltage operation.
  • Low On-Resistance: The device features an extremely low on-resistance (R<sub>DS(on)) of 0.036 Ohm, minimizing conduction losses and improving overall efficiency.
  • Reduced Gate Charge: A low gate charge (Q<sub>g) ensures faster switching performance, which is crucial for applications like SMPS (Switch Mode Power Supplies) and inverter stages.
  • High Current Capability: The STI32N65M5 can handle continuous drain currents (I<sub>D) up to 31A, making it an excellent choice for high-power applications.

Applications

The STI32N65M5 is ideal for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • LED Lighting solutions
  • High-efficiency DC-DC converters
  • Welding equipment
  • Uninterruptible Power Supplies (UPS)
  • Solar inverters and other renewable energy applications

Environmental and Quality Certifications

The STI32N65M5 meets stringent quality and reliability standards. It is compliant with various environmental regulations, ensuring its suitability for use in environmentally-sensitive applications. The device is RoHS compliant and supports green energy initiatives.

With its robust design and advanced features, the STI32N65M5 from STMicroelectronics represents a state-of-the-art solution for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8964 $53.0676
21+ $4.8381 $101.6001
33+ $4.6869 $154.6677
45+ $4.5357 $204.1065
58+ $4.3846 $254.3068
77+ $3.9310 $302.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess