Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh II Plus
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 26A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 45.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1781pF @ 100V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 190W (Tc)
Rds On (Maximum) @ Id, Vgs 125 mOhm @ 13A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package I2PAK (TO-262)
Package TO-262-3 Long Leads, I2Pak, TO-262AA
Win Source Part Number 1261096-STI33N60M2
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STI33N60M2
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STI33N60M2 CAD Model

Description

STI33N60M2 - STMicroelectronics N-channel MOSFET

The STI33N60M2 is a state-of-the-art N-channel Power MOSFET produced by STMicroelectronics, designed to deliver high efficiency and reliability for a wide range of applications. This MOSFET is part of STMicroelectronics' MDmesh™ M2 series and is particularly suitable for high-performance power conversion applications.

Key Features

  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 600V, the STI33N60M2 is ideal for handling high voltage operations, making it perfect for industrial, computing, and consumer applications.
  • Low On-Resistance: The device boasts an extremely low on-resistance (R<sub>DS(on)), which enhances its overall efficiency by reducing conduction losses.
  • High Current Rating: It has a continuous drain current (I<sub>D) of 33A, allowing it to handle significant power levels for a variety of demanding tasks.
  • Enhanced Switching Performance: The fast switching speed of the STI33N60M2 minimizes switching losses and improves performance in high-frequency power switching applications.
  • Reduced Gate Charge: A low gate charge (Q<sub>g) makes it easier to drive the MOSFET, leading to a reduction in the power needed for gate driving circuits.
  • 100% Avalanche Tested: Guarantees robustness and reliability by ensuring the device can withstand high-energy pulses in avalanche and commutation modes.

Applications

The versatile characteristics of the STI33N60M2 make it an excellent choice for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • Welding Equipment
  • Uninterruptible Power Supplies (UPS)
  • High-Frequency Converters
  • Power Factor Correction Circuits

Package and Quality

Encapsulated in a TO-220 package, the STI33N60M2 ensures a compact footprint while providing excellent thermal performance. STMicroelectronics' commitment to quality is reflected in the product's compliance with international standards, ensuring that customers receive a reliable and high-performing component for their power management solutions.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to €0.1212
ECAD model for YJQ13N03A
ON Semiconductor
MOSFET N-CH 59V 2.6A SOT223
Lowest to €0.1399
ECAD model for NIF9N05CLT1G
Infineon Technologies
MOSFET N-CH 25V 23A/40A TSDSON / N-Channel 25 V 23A (Ta), 40A (Tc) 2.1W (Ta), 69W (Tc) Surface Mount PG-TSDSON-8-FL
Lowest to €1.4977
ECAD model for BSZ018NE2LSATMA1
Vishay
MOSFET P-CH 60V 6.7A D2PAK
Lowest to €1.4165
ECAD model for IRF9Z14STRL
Rohm Semiconductor
SP8J66FRA IS THE HIGH RELIABILIT / Mosfet Array 2 P-Channel (Dual) 9A (Ta) Surface Mount 8-SOP
Need more? Email Us
ECAD model for SP8J66FRATB
Microchip Technology
RF MOSFET 125V T-1
Need more? Email Us
ECAD model for ARF1500
Infineon Technologies
MOSFET N-CH 600V 67A 8HSOF / N-Channel 600 V 67A (Tc) 351W (Tc) Surface Mount PG-HSOF-8-1
Lowest to €12.9012
ECAD model for IPT60R035CFD7XTMA1
ON Semiconductor
MOSFET N-CH 60V 14A/50A 5DFN / N-Channel 60 V 14A (Ta), 50A (Tc) 3.6W (Ta), 46W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Lowest to €1.3651
ECAD model for NTMFS5C673NT1G
Alpha & Omega Semiconductor Inc.
MOSFET N-CH 30V 28A/63A 8DFN
Lowest to €0.4772
ECAD model for AONS36306

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ €6.4603 €51.6825
18+ €5.3008 €95.4137
27+ €5.1351 €138.6483
37+ €4.9695 €183.8710
48+ €4.8038 €230.5848
64+ €4.3069 €275.6439
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,990 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention