EN
  • EN
  • DE

IRFIZ48V

Part No IRFIZ48V
Manufacturer International Rectifier
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET(Vdss=60V, Rds(on)=12mohm, Id=39A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187711-IRFIZ48V
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRFIZ48V CAD Model

Description

The IRFIZ48V is a power MOSFET manufactured by International Rectifier, designed for high-efficiency power switching applications. This device is an enhancement-mode, N-channel MOSFET that utilizes advanced HEXFET power MOSFET technology to achieve low on-state resistance (Rds(on)) and gate charge (Qg). The IRFIZ48V is optimized for use in a wide range of applications, including synchronous rectification, DC-DC converters, and motor control circuits where minimizing conduction and switching losses is crucial.

Applications:

  • Synchronous Rectification in Power Supplies
  • DC-DC Converters
  • Motor Control Applications
  • Uninterruptible Power Supplies (UPS)
  • High-Frequency Switching Applications

Features:

  • Low On-State Resistance (Rds(on))
  • Low Gate Charge (Qg)
  • Fast Switching Speed
  • Avalanche Rated
  • Logic Level Gate Drive
  • Lead-Free
  • RoHS Compliant

Benefits:

  • Improved System Efficiency: The low Rds(on) and Qg minimize conduction and switching losses, resulting in higher overall system efficiency.
  • Increased Power Density: The low Rds(on) allows for higher current carrying capability in a smaller package, enabling increased power density in applications.
  • Simplified Gate Drive: Logic level gate drive allows for direct drive from microcontrollers and other logic devices, simplifying circuit design.
  • Enhanced Reliability: The avalanche rating ensures robust performance in demanding applications.
  • Environmentally Friendly: The lead-free and RoHS compliant construction contributes to environmentally friendly products.

Additional Details:

The IRFIZ48V is typically available in a through-hole package, such as a TO-220 or similar, as well as a surface mount option. Key electrical specifications include drain-source voltage (Vds), gate-source voltage (Vgs), continuous drain current (Id), and pulsed drain current (Idm). The Rds(on) is specified at a particular gate-source voltage and drain current, and the Qg is specified at a particular gate-source voltage and drain-source voltage. The device is designed to operate over a wide temperature range.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess