EN
  • EN
  • DE

STI42N65M5

Part No STI42N65M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 33A I2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 650 V 33A (Tc) 190W (Tc) Through Hole I2PAK
Manufacturer STMicroelectronics
Series MDmesh™ V
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-262-3 Long Leads, I2Pak, TO-262AA
Case / Package I2PAK
Family Name STI42N
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-8899-5, -497-8899-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935393-STI42N65M5
Ultra Librarian 3D Model Ultra Librarian STI42N65M5 CAD Model

Description

The STI42N65M5 is a state-of-the-art power MOSFET presented by STMicroelectronics, a leader in semiconductor solutions. This advanced power MOSFET is designed to meet a wide range of applications requiring high efficiency and reliability. It is part of STMicroelectronics' MDmesh™ M5 series, which utilizes innovative proprietary technology to offer extremely low on-resistance, high dv/dt capability, and outstanding switching performance.

Key Features

  • High Voltage Capability: The STI42N65M5 is rated for a maximum drain-source voltage (V<sub>DS) of 650V, making it suitable for high voltage applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 0.065Ω, this MOSFET ensures minimal power loss and improved efficiency in power conversion systems.
  • Enhanced Switching Performance: The device is optimized for fast switching, providing high efficiency in applications such as switching power supplies and converters.
  • Reduced Gate Charge: A low gate charge (Q<sub>g) reduces the power required to switch the device, further enhancing overall system efficiency.

Applications

The STI42N65M5 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • High-Efficiency DC-DC Converters
  • Lighting Applications

Technology Advantages

STMicroelectronics' MDmesh™ M5 series represents a breakthrough in power MOSFET technology, utilizing a unique vertical structure that enhances current flow and reduces on-resistance. The STI42N65M5 benefits from this technology, offering superior thermal performance and higher reliability in demanding environments.

Quality and Reliability

STMicroelectronics is committed to the highest standards of quality and reliability. The STI42N65M5 is built to meet stringent industry requirements, ensuring long-term performance and stability in a wide range of operating conditions.

For engineers and designers looking for a robust, high-performance power MOSFET, the STI42N65M5 from STMicroelectronics is an excellent choice that combines cutting-edge technology with proven reliability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7105 $61.6840
19+ $6.3266 $120.2054
29+ $6.1289 $177.7381
39+ $5.9312 $231.3168
51+ $5.7334 $292.4034
68+ $5.1404 $349.5472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess